EN
  • EN
  • DE

MAX3420EECJ/V+

Part No MAX3420EECJ/V+
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description USB PERIPHERAL CONTROLLER WITH S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Maxim Integrated
Package Tray
Product Status Active
Programmable Not Verified
Protocol USB
Function Controller
Interface SPI
Standards USB 2.0
Voltage - Supply 3V ~ 3.6V
Current - Supply 30mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number MAX3420
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 881576-MAX3420EECJ/V+
Ultra Librarian 3D Model Ultra Librarian MAX3420EECJ/V+ CAD Model

Description

Maxim Integrated MAX3420EECJ/V+ USB Peripheral Controller with SPI Interface

The MAX3420EECJ/V+ is a highly integrated USB peripheral controller designed by Maxim Integrated to provide an efficient solution for adding USB functionality to electronic devices. This compact and versatile component is particularly suitable for applications where space is at a premium and where a USB interface is required for communication with a host system. The MAX3420EECJ/V+ is designed to be compliant with the USB 2.0 specification and supports full-speed USB communication at 12 Mbps.

At the core of the MAX3420EECJ/V+ is an enhanced Serial Peripheral Interface (SPI) that allows the device to communicate with a host microcontroller. This SPI interface is capable of operating at clock speeds up to 26 MHz, which enables rapid data transfers between the USB controller and the host system. This feature makes the MAX3420EECJ/V+ an ideal choice for applications that require fast and reliable data exchange, such as industrial control, medical devices, and portable instrumentation.

The MAX3420EECJ/V+ features a built-in transceiver and a serial interface engine (SIE), which simplifies the USB protocol handling by offloading the complex USB protocol tasks from the host microcontroller. It also includes a 3.3V voltage regulator, reducing the need for external power supply components and simplifying the overall design. The controller supports up to 16 programmable endpoints, providing considerable flexibility in managing different types of data streams and control messages.

For enhanced functionality, the MAX3420EECJ/V+ includes an integrated full-duplex UART, I2C interface, and general-purpose I/Os (GPIOs), which can be used for additional device control and status monitoring. The device is available in a compact 32-pin TQFP package, making it suitable for space-constrained applications.

Overall, the Maxim Integrated MAX3420EECJ/V+ USB peripheral controller is an ideal solution for developers looking to add USB connectivity to their projects with minimal design complexity and a high degree of integration. Its comprehensive feature set and ease of use make it a popular choice for a wide range of USB-enabled applications.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2003 $61.0015
12+ $10.0104 $120.1248
18+ $9.6974 $174.5532
25+ $9.3844 $234.6100
32+ $9.0725 $290.3200
43+ $8.1335 $349.7405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 337 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess