EN
  • EN
  • DE

MAX3443EEPA

Part No MAX3443EEPA
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description ±15kV ESD-Protected, ±60V Fault-Protected, 10Mbps, Fail-Safe RS-485/J1708 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213244-MAX3443EEPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3443EEPA CAD Model

Description

The MAX3443EEPA is a high-performance RS-485/RS-422 transceiver from Maxim Integrated, designed to provide robust communication for industrial applications. This device is specifically engineered to operate in extended temperature ranges and withstand harsh electrical environments, making it an ideal solution for networked control systems.

Key Features

  • Interface Type: RS-485/RS-422
  • Data Rate: Up to 10Mbps
  • Driver Output Voltage: ±6V
  • Receiver Input Voltage: ±12V
  • Supply Voltage: 5V ±10%
  • Quiescent Current: Low, 300μA (typical)
  • Operating Temperature Range: -40°C to +85°C
  • ESD Protection: ±15kV on the transceiver's bus pins
  • Package Type: 8-Pin DIP (EEPA)

Product Advantages

The MAX3443EEPA transceiver includes a unique feature set that makes it suitable for demanding applications. Its fail-safe feature ensures a logic-high receiver output when the input is open, shorted, or idle, which prevents false data transmission. The device's thermal shutdown and short-circuit protection safeguard it from damage due to faulty wiring or extreme temperature conditions.

With its high data rate capability, the MAX3443EEPA can handle the swift communication required in modern industrial systems. Its extended common-mode range allows reliable data transmission over longer cable distances, which is crucial in distributed control systems or industrial automation. The integrated ESD protection provides an additional layer of reliability, protecting the device from electrostatic discharges that are common in industrial environments.

Applications

This transceiver is ideal for a variety of applications, including:

  • Industrial Control Networks
  • Building Automation
  • Factory Automation
  • Process Control Systems
  • Networked Security Systems

In summary, the MAX3443EEPA from Maxim Integrated is a robust and reliable RS-485/RS-422 transceiver that delivers high-speed communication with protective features, suitable for a wide range of industrial applications.

You May Also Be Interested in

Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess