EN
  • EN
  • DE
  • IT

MAX34440ETL+

Part No MAX34440ETL+
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description PMBus 6-Channel Power-Supply Manager | IC PS MANAGER PMBUS 6CH 40TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Obsolete
Applications Base Station-Networking Line Cards, Servers
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 2.5mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN-EP (6x6)
Family Part Number MAX34440
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1213245-MAX34440ETL+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX34440ETL+ CAD Model

Description

The MAX34440ETL+ is a highly advanced, compact power-management IC (PMIC) developed by Maxim Integrated, a renowned leader in the design and manufacture of innovative analog and mixed-signal products. This PMIC is specifically designed to enhance the performance and efficiency of power supplies in a wide range of applications, including servers, data centers, and telecommunications equipment.

Key Features

  • High Efficiency: The MAX34440ETL+ offers exceptional power conversion efficiency, which is critical for reducing heat generation and improving the reliability of the end application.
  • Advanced Power Monitoring: This device includes precise monitoring capabilities for both input and output voltages, currents, and power, enabling real-time power management and diagnostics.
  • Configurable: Thanks to its I²C/SMBus-compatible serial interface, the PMIC can be easily configured and monitored remotely, allowing for flexible and intelligent system control.
  • Multi-Phase Operation: The device supports multi-phase operation, which can help to spread the thermal load across multiple components, improving performance and extending the life of the power supply.
  • Integrated MOSFET Drivers: With built-in drivers for external N-channel MOSFETs, the MAX34440ETL+ simplifies design and reduces external component count.

Applications

The versatility of the MAX34440ETL+ PMIC makes it suitable for a variety of high-performance applications, including:

  • Server Power Supplies
  • Networking and Telecommunications Equipment
  • Data Center Infrastructure
  • High-Density Power Modules
  • Redundant Power Systems

Technical Specifications

The MAX34440ETL+ operates over a wide input voltage range and is designed to manage complex power supply architectures. It is packaged in a compact 40-pin TQFN-EP (5mm x 5mm) package, which allows for a small footprint on the PCB. The device also features integrated thermal protection and a wide operating temperature range, ensuring reliable operation in various environments.

Conclusion

The MAX34440ETL+ from Maxim Integrated represents a state-of-the-art solution for power management challenges. Its advanced features and configurability make it a top choice for designers looking to optimize the efficiency and performance of their power supply systems.

You May Also Be Interested in

Texas Instruments
IC DGTL PWR CTRLR 40VQFN
Lowest to $16.7617
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
Intersil
Lowest to $2.8378
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719
Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess