EN
  • EN
  • DE

MAX34460AA00+

Part No MAX34460AA00+
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Security Chip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1075304-MAX34460AA00+
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX34460AA00+ CAD Model

Description

Maxim Integrated MAX34460AA00+ Power Accumulator

The Maxim Integrated MAX34460AA00+ is a high-precision power accumulator designed to provide accurate power measurement in a variety of applications. This innovative device is an essential component for systems requiring precise monitoring of power consumption, such as energy management systems, battery-powered devices, and industrial equipment.

The MAX34460AA00+ operates by continuously accumulating the power consumed or produced by a system, providing a real-time measurement of the total energy. Its ability to measure both consumed and produced power makes it an ideal solution for applications involving renewable energy sources, like solar panels or wind turbines, where monitoring the energy production is just as important as consumption.

One of the key features of the MAX34460AA00+ is its high accuracy. The device has been engineered to deliver precise measurements, which is critical for applications where energy usage needs to be closely monitored and controlled. The power accumulator integrates seamlessly with microcontrollers through an I2C interface, allowing for easy communication and data retrieval.

The MAX34460AA00+ is also designed with flexibility in mind. It supports a wide range of supply voltages, making it suitable for both low-voltage and high-voltage systems. This versatility ensures that it can be easily integrated into various designs without the need for additional components or complex power management schemes.

For designers and engineers looking to incorporate energy measurement into their projects, the Maxim Integrated MAX34460AA00+ offers a reliable and straightforward solution. Its compact form factor allows it to be easily incorporated into space-constrained designs, while its robust feature set ensures that it can meet the demands of even the most challenging applications.

In summary, the MAX34460AA00+ is a testament to Maxim Integrated's commitment to providing innovative, high-quality components that empower designers to create efficient, energy-aware products. With its precision, flexibility, and ease of use, this power accumulator is an excellent choice for a wide range of energy monitoring applications.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess