EN
  • EN
  • DE

MAX3466CSD

Part No MAX3466CSD
Manufacturer Maxim Integrated
Description +5V, Fail-Safe, 40Mbps, Profibus RS-485/ RS-422 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213267-MAX3466CSD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3466CSD CAD Model

Description

Maxim Integrated MAX3466CSD: High-Speed Differential Line Driver

The MAX3466CSD from Maxim Integrated is a robust high-speed differential line driver designed to meet the stringent requirements of communication and data transfer applications. This integrated circuit is part of Maxim's extensive line of interface products, known for their reliability and performance.

This device operates from a single +5V power supply and is capable of driving differential data transmission lines (such as twisted-pair or parallel-pair) at data rates up to 10Mbps. The MAX3466CSD is characterized by its low power consumption and high noise immunity, making it an excellent choice for industrial environments where signal integrity can be compromised by electromagnetic interference (EMI).

Featuring a quad line driver configuration, the MAX3466CSD comes in a 14-pin SOIC package, offering a compact footprint for space-constrained applications. Each of the four drivers can be independently enabled, providing flexibility in controlling the differential outputs. The driver outputs are protected against overcurrent conditions, enhancing the overall durability of the device.

The MAX3466CSD incorporates a thermal shutdown feature that prevents damage from overheating, ensuring long-term reliability. With its fail-safe high impedance receiver input, the device guarantees a logic-high receiver output when the receiver inputs are open, shorted, or idle, thus preventing data corruption during loss of input signal.

Applications for the MAX3466CSD are diverse and include but are not limited to, digital telephony systems, low-power modems, industrial control and automation systems, and any other application requiring high-speed differential data transmission.

In summary, the MAX3466CSD is a versatile, high-speed differential line driver that offers robust performance in a variety of challenging environments. Its low power operation, noise immunity, and built-in protection features make it a reliable solution for designers looking to improve signal integrity and maintain consistent data transmission in their systems.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess