EN
  • EN
  • DE

MAX3481ECPA

Part No MAX3481ECPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703295-MAX3481ECPA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3481ECPA CAD Model

Description

Maxim Integrated MAX3481ECPA Overview

The MAX3481ECPA from Maxim Integrated is a high-performance, low-power, RS-485/RS-422 transceiver designed to provide bidirectional data communications on multipoint bus transmission lines. This device is particularly well-suited for long-distance and high-speed applications where reliable data transmission is critical.

Key Features

  • Electrical Interface: The MAX3481ECPA is compliant with EIA standards RS-485 and RS-422, ensuring compatibility with a wide range of industrial communication systems.
  • Data Rate: Capable of supporting data rates up to 12Mbps, the MAX3481ECPA is ideal for applications that require fast data transfer, such as industrial control systems, building automation, and networked sensors.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, this transceiver is robust enough to function in harsh industrial environments.
  • Fail-Safe Feature: The device guarantees a logic-high receiver output when the input is open circuit, shorted, or connected to a terminated transmission line with all drivers disabled, thereby enhancing fault tolerance.
  • Low Power Consumption: The MAX3481ECPA operates with a low quiescent current, making it suitable for power-sensitive applications.
  • Integrated Protection: It includes built-in protection against hot-swap events, short-circuit, and electrostatic discharge (ESD) up to ±15kV, ensuring the device's reliability and longevity.
  • Package Type: The device is available in a compact 8-pin DIP (Dual In-line Package), which is easy to integrate into various circuit designs.

Applications

The MAX3481ECPA transceiver is widely used in industrial networks, including factory automation, process control systems, and other applications that require a robust and reliable serial communication link. Its ability to handle high-speed data transmission over long cable runs makes it an excellent choice for distributed control systems, HVAC systems, and security networks.

With its combination of speed, reliability, and protection features, the MAX3481ECPA from Maxim Integrated stands as a top-tier solution for complex and demanding communication tasks in industrial environments.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess