EN
  • EN
  • DE

MAX3485E

Part No MAX3485E
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703300-MAX3485E
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3485E CAD Model

Description

Maxim Integrated MAX3485E Overview

The MAX3485E is a sophisticated transceiver module from Maxim Integrated, designed to facilitate reliable communication over RS-485/RS-422 networks. This device is engineered to meet the stringent requirements of industrial communication systems, offering both half-duplex and full-duplex operation to accommodate a wide range of applications.

Robust Communication

With its robust design, the MAX3485E ensures data integrity even in electrically noisy environments. The transceiver operates over a -7V to +12V common-mode range, providing protection against ground shifts and ensuring signal fidelity. It supports data rates up to 2.5Mbps, making it suitable for high-speed data transmission while maintaining low power consumption.

Enhanced Data Protection

The device incorporates fail-safe features that guarantee a logic-high receiver output when the input is open circuit, shorted, or idle, thus preventing data corruption during line faults. Additionally, the MAX3485E is equipped with thermal shutdown and current-limiting functionalities to protect against excessive power dissipation and bus contention scenarios.

Flexible Power Requirements

Maxim Integrated's MAX3485E operates from a single 3.3V supply, making it compatible with modern low-voltage systems while also offering a low-current shutdown mode to conserve power when the device is not in use. This feature is particularly beneficial for battery-powered and energy-efficient applications.

Compact and Reliable

The MAX3485E comes in a compact 8-pin SO package, which is ideal for space-constrained applications. Its extended temperature range of -40°C to +85°C ensures reliable performance across diverse operating conditions, making it a suitable choice for industrial automation, HVAC systems, and networked communication devices.

Easy Integration

Integrating the MAX3485E into existing designs is straightforward, thanks to its industry-standard pinout. It is fully compliant with the TIA/EIA-485-A standard, ensuring compatibility with other RS-485/RS-422 transceivers. This feature simplifies the design process and accelerates time-to-market for products that require robust data communication capabilities.

In summary, the MAX3485E from Maxim Integrated is a high-performance RS-485/RS-422 transceiver that offers reliable data transmission, enhanced safety features, and low-power operation, all packed into a compact form factor that is easy to integrate into a wide range of industrial and commercial applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4883 $52.0905
85+ $1.2212 $103.8020
130+ $1.1830 $153.7900
175+ $1.1449 $200.3575
230+ $1.1067 $254.5410
305+ $0.9922 $302.6210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess