EN
  • EN
  • DE

MAX3486ECSA+T

Part No MAX3486ECSA+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/422 2.5MBPS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 50mV
Data Rate 2.5Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 021582-MAX3486ECSA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3486ECSA+T CAD Model

Description

Maxim Integrated MAX3486ECSA+T Transceiver Overview

The MAX3486ECSA+T from Maxim Integrated is a high-performance, low-power, slew-rate-limited transceiver designed for RS-485 and RS-422 communication interfaces. This device is particularly well-suited for long-distance and high-speed applications where signal integrity and reliable communication are paramount.

Key Features

  • Compatibility: The MAX3486ECSA+T is fully compliant with the TIA/EIA-485 and TIA/EIA-422 standards, ensuring interoperability with other compliant devices in your network.
  • Data Rates: It supports data rates up to 2.5Mbps, making it ideal for applications that require a combination of high speed and precise data transmission.
  • Slew-Rate Limiting: The built-in slew-rate limiting reduces electromagnetic interference (EMI) and helps in maintaining signal integrity over extended cable runs.
  • Power Efficiency: With a low quiescent current and a shutdown mode that reduces the supply current to less than 1μA, this device is optimized for power-sensitive applications.
  • Extended Temperature Range: The MAX3486ECSA+T operates over a wide temperature range of -40°C to +85°C, making it suitable for industrial environments.
  • Fail-Safe Receiver: The receiver input has a fail-safe feature that guarantees a known state if the input is open, shorted, or idle.
  • Hot-Swap Capability: With its Hot-Swap feature, the MAX3486ECSA+T allows for insertion or removal of the device on a live bus without causing data corruption or damage to the transceiver.

Applications

The MAX3486ECSA+T is commonly used in a variety of applications that require robust and reliable data communication. These include:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Cameras
  • Point of Sale (POS) Systems
  • Telecommunications Equipment

Packaging and Quality

The transceiver comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. The MAX3486ECSA+T is available in tape and reel form, facilitating easy integration into automated manufacturing processes. Maxim Integrated is known for its commitment to quality, and this product is no exception, providing reliable performance for critical communication systems.

Overall, the Maxim Integrated MAX3486ECSA+T transceiver is a versatile and reliable solution that meets the stringent requirements of advanced serial communication protocols.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4238 $50.8998
51+ $1.9888 $101.4288
78+ $1.9266 $150.2748
108+ $1.8645 $201.3660
139+ $1.8023 $250.5197
186+ $1.6159 $300.5574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess