EN
  • EN
  • DE

MAX3507EGI+T

Part No MAX3507EGI+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP CATV UPSTREAM 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Variable Gain Amplifier
Applications CATV
Mounting SMD
Package 28-VFQFN Exposed Pad
Manufacturer Package 28-QFN (5x5)
Win Source Part Number 763362-MAX3507EGI+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3507
Introduction Date July 01, 2001
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX3507EGI+T CAD Model

Description

Maxim Integrated MAX3507EGI+T CATV Upstream Amplifier

The MAX3507EGI+T from Maxim Integrated is a high-performance, low-noise amplifier designed specifically for Cable Modem Termination Systems (CMTS) and cable modem applications within the Cable Television (CATV) industry. This integrated circuit is engineered to excel in upstream signal amplification tasks, ensuring robust data transmission in the challenging CATV frequency spectrum.

The MAX3507EGI+T operates in the 5MHz to 65MHz frequency range, making it well-suited for DOCSIS 3.0/3.1 and EuroDOCSIS cable systems. It is capable of delivering a high output level with low distortion, ensuring that cable modems can communicate back to the CMTS with high fidelity and minimal signal degradation. This is particularly important for maintaining the quality of service in high-speed internet and interactive services provided by cable operators.

One of the most notable features of the MAX3507EGI+T is its low noise figure, which minimizes the amount of additional noise introduced into the signal path. This is crucial for maintaining a high signal-to-noise ratio (SNR), which directly translates to better performance and reliability of the communication link. The device also includes integrated active biasing, which helps to stabilize the amplifier's performance over temperature and process variations.

The product comes in a compact 24-pin QSOP package, designated by the 'EGI' suffix in its part number, and is offered in tape and reel packaging, indicated by the '+T'. This packaging facilitates automated assembly processes, making it easier for manufacturers to incorporate the MAX3507EGI+T into their designs.

Maxim Integrated's commitment to quality and performance is evident in the MAX3507EGI+T, providing a solution that meets the rigorous demands of the CATV industry. With its high linearity, low noise, and reliable operation across a wide range of temperatures, this amplifier is an excellent choice for enhancing upstream communication capabilities in cable systems.

Overall, the MAX3507EGI+T is a testament to Maxim Integrated's expertise in developing solutions that address the specific needs of the communications market, ensuring that cable service providers can continue to deliver high-quality, high-speed internet and interactive services to consumers.

You May Also Be Interested in

Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess