EN
  • EN
  • DE
  • IT

MAX350EAP+

Part No MAX350EAP+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Dual 4:1 20-Pin SSOP / IC MULTIPLEXER DUAL 4X1 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 16 Ohm (Maximum)
Operating Supply Voltage 2.7 V ~ 16 V
Dual Voltage Supply ±2.7 V ~ 8 V
Switch Time (Ton, Toff) (Maximum) 275ns, 150ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 785998-MAX350EAP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX350
Introduction Date October 01, 1998
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX350EAP+ CAD Model

Description

The MAX350EAP+ is a precision, low-power, quad analog switch from Maxim Integrated that offers a unique combination of performance and efficiency for today's demanding applications. This device is designed to operate with a single supply voltage ranging from +2.7V to +12V or dual supplies of ±2.7V to ±6V, making it versatile for a variety of systems.

Key Features

  • Low On-Resistance: The MAX350EAP+ boasts an on-resistance (R<sub>ON) of just 35Ω max, which remains flat over the specified signal range. This low R<sub>ON reduces signal distortion and ensures high signal integrity.
  • Low Power Consumption: With an ultra-low power consumption of just 2.5µW (max), this device is ideal for power-sensitive applications, extending battery life in portable devices.
  • Single or Dual Supply Operation: The flexibility to operate on either a single supply voltage or dual supplies makes this switch adaptable to a wide range of applications.
  • High Accuracy: The switch's low charge injection of 10pC (max) and low leakage currents of 2.5nA (max) at +25°C ensure precise signal handling and minimal error introduction.
  • TTL/CMOS-Logic Compatible: The control logic is compatible with TTL and CMOS levels, providing easy interfacing with microcontrollers and digital logic.

Applications

The MAX350EAP+ is suitable for various applications, including:

  • Audio and Video Switching
  • Communication Systems
  • Data Acquisition Systems
  • Medical Equipment
  • Test Equipment

Package and Reliability

This analog switch is available in a 20-pin SSOP package, which offers a compact footprint for space-constrained applications. The MAX350EAP+ is specified over the extended -40°C to +85°C temperature range, ensuring reliable performance in harsh environments.

Conclusion

Maxim Integrated's MAX350EAP+ is a high-performance quad analog switch that combines low on-resistance, high precision, and low power consumption in a versatile, compact package. It is an excellent choice for designers looking to enhance the efficiency and accuracy of their systems.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 3.5KOHM 16SOIC
Lowest to $32.9338
Union Semiconductor
IC SWITCH SPDT X 2 3.5OHM 10QFN
Lowest to $0.2343
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPDT 16QFN / 2 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)
Need more? Email Us
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.5873
Union Semiconductor
IC SWITCH SPDT X 2 3OHM 10CSP
Lowest to $0.3661
Analog Devices Inc.
IC SWITCH QUAD SPST 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $27.5223
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $1.7955
Analog Devices Inc.
IC SWITCH SPDT 8MSOP / 1 Circuit IC Switch 2:1 35Ohm 8-MSOP
Lowest to $6.3977

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess