EN
  • EN
  • DE

MAX367EWN+

Part No MAX367EWN+
Manufacturer Maxim Integrated
Catalog TVS - Mixed Technology
Description TVS DEVICE MOSFET ARR 40V 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
Mfr Maxim Integrated
Package Tube
Product Status Active
Voltage - Clamping 40V
Technology MOSFET Array
Number of Circuits 8
Applications General Purpose
Mounting Type Surface Mount
Package / Case 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number MAX367
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075316-MAX367EWN+
Ultra Librarian 3D Model Ultra Librarian MAX367EWN+ CAD Model

Description

The MAX367EWN+ is a high-performance, precision analog multiplexer/demultiplexer component from Maxim Integrated, a leading producer of innovative analog and mixed-signal engineering solutions. This device is designed to facilitate the routing of analog signals in electronic systems, making it an essential part of applications ranging from data acquisition systems to signal routing in communication equipment.

Key Features:

  • High Voltage Handling: The MAX367EWN+ is capable of handling a wide range of signal levels, with an operating voltage range that ensures compatibility with various analog systems.
  • Low On-Resistance: The low on-resistance of this multiplexer/demultiplexer minimizes signal attenuation, ensuring that the integrity of the analog signal is maintained through the switching process.
  • Low Crosstalk: With its superior design, the device exhibits minimal crosstalk between channels, which is critical for maintaining signal clarity in complex applications.
  • Single or Dual Supply Operation: It can be operated with a single +5V supply or with dual ±5V supplies, offering flexibility in various system designs.
  • Break-before-make switching: This feature prevents momentary shorting when switching between channels, thus protecting the integrity of the signals and the device itself.

Applications:

The MAX367EWN+ is suited for a wide array of applications including, but not limited to:

  • Data acquisition systems
  • Test equipment
  • Communication systems
  • Medical equipment
  • Audio and video signal routing

Package and Quality:

Encased in a Wide SO (W-SO) package, the MAX367EWN+ is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on PCBs. Maxim Integrated ensures that their products meet the highest quality standards, with rigorous testing and quality control procedures in place for the MAX367EWN+ to guarantee reliable performance in critical applications.

For detailed specifications, application notes, and further information, interested parties are encouraged to consult the datasheet and support documentation provided by Maxim Integrated.

You May Also Be Interested in

Wurth Electronics Inc
TVS DEVICE TVS DIODE 60V 0402
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE TVS DIODE 60V 0402
Lowest to $0.2814
Wurth Electronics Inc
TVS DEVICE TVS DIODE 55V 0402
Lowest to $0.2933
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
Eaton Bussmann
TVS DEVICE FUSE/MOV/TCO MODULE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1050 $56.7350
16+ $6.6503 $106.4048
24+ $6.4425 $154.6200
33+ $6.2347 $205.7451
42+ $6.0268 $253.1256
56+ $5.4034 $302.5904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,089 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess