EN
  • EN
  • DE
  • IT

MAX3721UTG+

Part No MAX3721UTG+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX372
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1075317-MAX3721UTG+
Ultra Librarian 3D Model Ultra Librarian MAX3721UTG+ CAD Model

Description

Maxim Integrated's MAX3721UTG+ Overview

The MAX3721UTG+ is a high-performance, compact, and versatile laser driver IC designed by Maxim Integrated for use in small form-factor pluggable (SFP) modules for fiber optic networks. It is an ideal solution for 10Gbps Lase Diode applications, providing a reliable and efficient means of driving a semiconductor laser diode in optical networking systems.

Key Features

  • High-Speed Performance: Designed to support data rates up to 11.3Gbps, making it suitable for high-speed data transmission in 10 Gigabit Ethernet and 10G Fiber Channel applications.
  • Automatic Power Control (APC): The MAX3721UTG+ includes an APC loop that maintains constant laser optical output power over temperature and lifetime, enhancing system reliability.
  • Extinction Ratio Control (ERC): This feature ensures a consistent extinction ratio, which is critical for maintaining signal quality in optical communication.
  • Integrated Waveform Shaping: With programmable pre-emphasis and output modulation amplitude, the device allows for optimization of the optical signal to ensure clear and precise data transmission.
  • Low Power Consumption: Its efficient design contributes to reduced power usage, which is essential for minimizing heat generation in compact SFP modules.
  • Compact Package: The IC comes in a small, 24-pin thin QFN package (UTG+), which is ideal for space-constrained applications.

Applications

  • 10Gbps Ethernet Transceivers (10GBASE-LR/ER)
  • 10Gbps Fiber Channel Transceivers
  • SFP+ Modules
  • Optical Networks

Technical Specifications

The MAX3721UTG+ operates with a single 3.3V power supply and features a wide operating temperature range, making it suitable for various environmental conditions. Additionally, the device is equipped with safety features such as thermal shutdown and laser safety features that comply with international standards.

With its robust set of features and capabilities, the MAX3721UTG+ from Maxim Integrated stands out as a sophisticated solution for driving lasers in high-speed optical communications, providing designers with a flexible and efficient component for their networking hardware needs.

You May Also Be Interested in

Broadcom Limited
OCTAL PORT 10/100/1000BASE
Lowest to $46.1431
Renesas Electronics America
IC DRIVER 2/0 16QFN
Lowest to $0.8292
Harris Corporation
LOW POWER QUAD RS-232 RECEIVER
Lowest to $0.6856
Broadcom Limited
I-TEMP 8-PORT FAST ETHERNET TRAN
Lowest to $19.8280
Analog Devices Inc.
IC TX/RX SINGLE RS-485 5V 8SOIC
Lowest to $0.6069
ON Semiconductor
1/4 DUTY GENERAL PURPOSE LCD DRI
Lowest to $5.3361
Maxim Integrated
RS-485/RS-422 TRANSCVR / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 4/4 60WQFN
Lowest to $12.8791
National Semiconductor (TI)
LINE DRIVER, 4 FUNC, 4 DRIVER, P
Lowest to $3.7344

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.5044 $66.5836
45+ $2.8757 $129.4065
70+ $2.7851 $194.9570
96+ $2.6958 $258.7968
125+ $2.6053 $325.6625
167+ $2.3362 $390.1454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess