EN
  • EN
  • DE

MAX3747BEUB+

Part No MAX3747BEUB+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description SP Amp Limiting Amp Single 10-Pin uMAX Tube / IC AMP LIMITING SFP 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Limiting Amplifier
Applications Data Quantizer, Optical Receivers
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 786034-MAX3747BEUB+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3747B
Introduction Date May 01, 2004
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX3747BEUB+ CAD Model

Description

Maxim Integrated MAX3747BEUB+ Product Overview

The MAX3747BEUB+ is a high-performance, low-power, compact transimpedance amplifier designed by Maxim Integrated, a company renowned for its innovative and reliable semiconductor solutions. This particular device is tailored for optical networking applications, including 10Gbps Ethernet and Fiber Channel systems, where it converts optical signals into electrical signals with exceptional precision and speed.

Key Features

  • Optimized Performance: The MAX3747BEUB+ is optimized for 10Gbps applications, providing the necessary speed for high-bandwidth data transmission.
  • Low Power Consumption: This device operates with a low supply voltage, making it an energy-efficient choice for power-sensitive systems.
  • Compact SOT23 Package: The small form factor of the 10-pin SOT23 package allows for integration into space-constrained designs without compromising performance.
  • Automatic Gain Control: The built-in automatic gain control (AGC) ensures stable operation over various input power levels, maintaining consistent performance.
  • Wide Dynamic Range: The MAX3747BEUB+ is capable of handling a large range of input currents, making it versatile for different optical sources and fiber lengths.

Applications

The MAX3747BEUB+ is ideal for use in various high-speed optical communication systems. Its primary applications include:

  • 10 Gigabit Ethernet transceivers
  • Fiber Channel transceivers
  • SFP+ modules
  • XFP modules
  • SONET/SDH equipment

Reliability and Quality

Maxim Integrated ensures that its products meet the highest standards of quality and reliability. The MAX3747BEUB+ is no exception, providing dependable performance in critical communication infrastructure. It is manufactured with rigorous testing and quality control measures to ensure it meets the stringent requirements of the telecommunications industry.

With its combination of high-speed operation, low power consumption, and compact packaging, the MAX3747BEUB+ from Maxim Integrated stands out as an excellent choice for designers looking to enhance their optical networking solutions with a reliable and efficient transimpedance amplifier.

You May Also Be Interested in

NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3226 $52.9040
95+ $1.0852 $103.0940
145+ $1.0513 $152.4385
200+ $1.0174 $203.4800
255+ $0.9835 $250.7925
345+ $0.8818 $304.2210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,195 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess