EN
  • EN
  • DE

MAX3748AETE

Part No MAX3748AETE
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description Compact 155Mbps to 3.2Gbps Limiting Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Special Purpose
Manufacturer Maxim Integrated
Win Source Part Number 311555-MAX3748AETE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3748AETE CAD Model

Description

Maxim Integrated MAX3748AETE Product Overview

The MAX3748AETE is a high-performance, low-power, 3.3V multirate limiting amplifier designed by Maxim Integrated for use in fiber-optic receivers. This compact and efficient component is a critical building block for applications requiring the processing of optical signals, such as in data centers, telecommunications, and high-speed networking equipment.

Key Features

  • High Data Rates: The MAX3748AETE is capable of handling data rates from 50Mbps to 12.5Gbps, making it versatile for a wide range of high-speed data communication protocols.
  • Low Power Consumption: With an emphasis on energy efficiency, this device operates with low power dissipation, which is essential for reducing thermal footprint and operational costs in high-density systems.
  • Programmable Output Amplitude: It offers flexible output amplitude settings that can be programmed via an external resistor, accommodating various application needs and simplifying design integration.
  • Loss-of-Signal (LOS) Detection: The integrated LOS detection feature provides a reliable method for monitoring signal integrity, which is crucial for maintaining system performance and uptime.
  • Excellent Signal Integrity: The device boasts a high input sensitivity and a wide dynamic range, ensuring that it maintains signal integrity even under challenging conditions.

Applications

  • Fiber-Optic Transceivers
  • SONET/SDH Equipment
  • 10 Gigabit Ethernet Systems
  • Storage Area Networks (SAN)

Package and Quality

The MAX3748AETE is offered in a compact 16-pin TQFN package, which is optimized for minimal space usage on printed circuit boards. Maxim Integrated ensures high-quality manufacturing standards, providing robust and reliable performance for critical communication infrastructure.

Conclusion

Overall, the MAX3748AETE from Maxim Integrated is a powerful solution for designers looking to enhance their optical communication systems with a high-speed, energy-efficient limiting amplifier. Its combination of performance, versatility, and quality makes it a top choice for a multitude of applications that demand the best in optical signal processing.

You May Also Be Interested in

MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess