EN
  • EN
  • DE

SN74AUC1G19DBVT

Part No SN74AUC1G19DBVT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X1:2 SOT23-6  /  Decoder/Demultiplexer 1 x 1:2 SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR)
Product Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 9mA, 9mA
Voltage Supply Source Single Supply
Voltage - Supply 0.8V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number SN74AUC1
Other Names SN74AUC1G19DBVTE4,SN74AUC1G19DBVTG4,TEXTISSN74AUC1G19DBVT,SN74AUC1G19DBVTE4,SN74AUC1G19DBVTG4,2156-SN74AUC1G19DBVT,2156-SN74AUC1G19DBVT-TITR
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256812-SN74AUC1G19DBVT
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G19DBVT CAD Model

Description

Overview of SN74AUC1G19DBVT

The SN74AUC1G19DBVT is a high-performance, single-bit CMOS counter from Texas Instruments designed for use in a wide range of electronic applications requiring counting functionality. This device is part of the advanced ultra-low-voltage CMOS (AUC) family, which is optimized for low-voltage operations and is particularly suitable for battery-powered and portable devices.

Key Features

  • Technology: Manufactured with Texas Instruments' advanced CMOS technology, the SN74AUC1G19DBVT offers high-speed operation while maintaining low power consumption.
  • Voltage Range: The device operates over a broad supply voltage range from 0.8V to 2.5V, making it versatile for various low-voltage applications.
  • Logic Family: As a part of the AUC logic family, it is compatible with other AUC family devices, ensuring seamless integration into complex systems.
  • Package: The SN74AUC1G19DBVT comes in a small 6-pin SOT-23 package, which is ideal for space-constrained applications.
  • Functionality: It features a 1-of-3 decoding or demultiplexing capability, allowing it to be used in a variety of digital circuits that require one input to be routed to one of three outputs.
  • Performance: With its fast propagation delay and output transition times, the device is suitable for high-speed applications.

Applications

The SN74AUC1G19DBVT is designed for use in a multitude of electronic systems, such as:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Portable Media Players
  • Notebook Computers
  • Communication Systems
  • Medical Instruments

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74AUC1G19DBVT is no exception and is designed to meet stringent industry standards, ensuring stable performance and longevity in your electronic designs.

Support and Resources

For additional information, design resources, and technical support, customers can access the Texas Instruments website. There, one can find data sheets, application notes, and a community forum to assist in the integration of the SN74AUC1G19DBVT into their projects.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 20-QFN
Lowest to $18.9180
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Lowest to $18.9180
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess