EN
  • EN
  • DE

MAX3750CEE-TG075

Part No MAX3750CEE-TG075
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description FIBRE CH PORT BYPASS / Data Transport Interface 16-QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Data Transport
Voltage - Supply 3V ~ 3.6V
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Mounting Type Surface Mount
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 211178-MAX3750CEE-TG075
Ultra Librarian 3D Model Ultra Librarian MAX3750CEE-TG075 CAD Model

Description

The MAX3750CEE-TG075 from Maxim Integrated is a high-performance transimpedance amplifier designed for fiber optic communication systems. This advanced amplifier is a crucial component in converting optical signals into electrical signals with high precision and speed.

Key Features

  • High Bandwidth: The device offers a wide bandwidth, which is essential for high-speed data transmission, ensuring that it can support the demands of modern communication networks.
  • Low Noise: Engineered for minimal noise production, the MAX3750CEE-TG075 ensures a clear signal, which is vital for maintaining the integrity of the data being transmitted.
  • Adjustable Gain: The gain of the amplifier can be adjusted, allowing for flexibility in various application requirements and enabling optimization for different optical input levels.
  • Single Power Supply: Operating on a single power supply voltage, this device simplifies power management within the system, reducing complexity and the need for additional components.
  • Automatic Gain Control: With integrated automatic gain control (AGC), the amplifier can maintain a steady output even with varying input signal strengths, which is critical for consistent performance.

Applications

  • Fiber Optic Receivers
  • SONET/SDH Systems
  • Gigabit Ethernet
  • Fiber to the Home (FTTH)
  • High-Speed Data Acquisition Systems

Package and Quality

The MAX3750CEE-TG075 comes in a compact QSOP-16 package, which is suitable for space-constrained applications while providing reliable connectivity and performance. Maxim Integrated is known for their commitment to quality, and this product is no exception. It is manufactured to meet high standards, ensuring both reliability and durability for professional use.

Whether you're designing a new fiber optic communication system or upgrading an existing one, the MAX3750CEE-TG075 transimpedance amplifier from Maxim Integrated provides the performance and reliability needed to ensure high-speed, accurate data transmission.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6902 $60.8314
17+ $7.1310 $121.2270
26+ $6.9081 $179.6106
35+ $6.6851 $233.9785
45+ $6.4622 $290.7990
60+ $5.7935 $347.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess