EN
  • EN
  • DE

TAS5722LRSMT

Part No TAS5722LRSMT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AUDIO AMP CLASS D 32-QFN / Audio Amp Speaker 1-CH Mono 16W Class-D 32-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 15W x 1 @ 4 Ohm
Operating Supply Voltage 4.5 V ~ 17 V
Features Depop, Short-Circuit Protection
Mounting SMD
Operating Temperature Range -25°C ~ 85°C (TA)
Manufacturer Package 32-VQFN (4x4)
Package 32-VFQFN Exposed Pad
Win Source Part Number 796340-TAS5722LRSMT
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5722L
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TAS5722LRSMT CAD Model

Description

The TAS5722LRSMT from Texas Instruments is a state-of-the-art digital audio power amplifier designed for high-fidelity audio systems. This efficient, integrated circuit is engineered to deliver exceptional sound quality with minimal power loss, making it an ideal choice for a wide range of applications including home theaters, soundbars, portable speakers, and automotive audio systems.

Built with Texas Instruments' advanced audio technologies, the TAS5722LRSMT is a mono-channel, closed-loop amplifier that operates with a Class-D architecture. This design ensures that the amplifier produces less heat and has a higher efficiency compared to traditional Class-AB amplifiers. With its compact SMT (Surface-Mount Technology) package, the device is optimized for space-constrained applications and is easier to integrate into modern PCB designs.

The amplifier is capable of driving loads as low as 4 ohms, and it can deliver up to 20W into an 8-ohm speaker with a supply voltage of 18V. Its performance is characterized by a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), which translates to clear and accurate audio reproduction. The TAS5722LRSMT also features a programmable digital audio processing block, allowing designers to customize audio processing algorithms to suit specific application needs.

In terms of connectivity, the TAS5722LRSMT supports multiple audio input formats, including I2S and TDM, providing flexibility in system design. The device also includes built-in protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring reliable operation under various conditions.

Overall, the Texas Instruments TAS5722LRSMT is a versatile audio amplifier that offers a perfect blend of high performance, efficiency, and design flexibility. Whether you are developing a simple audio solution or an advanced multi-channel system, the TAS5722LRSMT stands out as a top-tier choice for your audio amplification needs.

You May Also Be Interested in

ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7986 $53.9580
70+ $1.4758 $103.3060
105+ $1.4297 $150.1185
145+ $1.3836 $200.6220
190+ $1.3375 $254.1250
255+ $1.1991 $305.7705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,590 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess