EN
  • EN
  • DE

MAX3752CCM

Part No MAX3752CCM
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description QUAD-PORT BYPASS WITH REPEATER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Networking
Voltage - Supply 3V ~ 3.6V
Package / Case 48-TQFP Exposed Pad
Supplier Device Package 48-TQFP-EP (7x7)
Mounting Type Surface Mount
Standard Package 40 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630661-MAX3752CCM
Ultra Librarian 3D Model Ultra Librarian MAX3752CCM CAD Model

Description

Maxim Integrated MAX3752CCM Product Overview

The MAX3752CCM from Maxim Integrated is a high-performance, low-power, compact transimpedance amplifier (TIA) designed for use in fiber optic receivers. This advanced TIA is tailored for 10Gbps applications and is an essential component for network systems such as Ethernet, Fiber Channel, and SONET/SDH, providing a reliable solution for high-speed data communications.

The MAX3752CCM is packaged in a small 10-pin CERDIP module, making it suitable for space-constrained designs. It operates over a single 3.3V supply and features a wide dynamic range, which ensures optimal performance across various light levels. Furthermore, the device boasts a bandwidth of up to 10GHz, enabling it to handle the high data rates required by modern communication systems.

This TIA also includes an automatic gain control (AGC) circuit, which helps maintain a constant output amplitude despite input power fluctuations. This feature is critical in maintaining signal integrity and reducing bit error rates in optical networks. Additionally, the MAX3752CCM exhibits low noise performance, which is vital for maintaining a high signal-to-noise ratio (SNR) and ensuring clear data transmission.

The MAX3752CCM is designed with a differential output, which minimizes common-mode noise and provides a more robust signal for downstream processing. The device is also equipped with a shutdown feature that reduces power consumption when the circuit is not in use, making it an energy-efficient choice for green technology solutions.

Maxim Integrated's commitment to quality is evident in the MAX3752CCM, which is built to meet the stringent requirements of high-speed optical networks. Whether for data center interconnects, enterprise networking, or telecommunications infrastructure, the MAX3752CCM is an excellent choice for designers looking for a reliable and high-performance transimpedance amplifier.

In summary, the MAX3752CCM offers a blend of high bandwidth, low noise, and wide dynamic range, all packed into a compact and power-efficient module, making it an ideal component for the next generation of optical communication systems.

You May Also Be Interested in

SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess