EN
  • EN
  • DE

MAX3766EEP-T

Part No MAX3766EEP-T
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LASER DRV 622MBPS 5.5V 20QSOP  /  Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 20-QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Laser Drivers
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel (TR)
Product Status Obsolete
Type Laser Diode Driver (Fiber Optic)
Data Rate 622Mbps
Number of Channels 1
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 25 mA
Current - Modulation 60mA
Current - Bias 80 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-QSOP
Mounting SMD (SMT)
Base Product Number MAX3766
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1075320-MAX3766EEP-T
Ultra Librarian 3D Model Ultra Librarian MAX3766EEP-T CAD Model

Description

The MAX3766EEP-T from Maxim Integrated is a high-performance, low-power, transimpedance amplifier designed for use in fiber optic receivers. With its advanced design, this component is particularly suitable for small-form-factor pluggable (SFP) modules and other optical communications applications requiring high-speed data transfer.

Key Features

  • High Bandwidth: The MAX3766EEP-T offers a wide bandwidth to accommodate high data rates, making it an ideal choice for gigabit Ethernet and other high-speed communication protocols.
  • Low Noise: Engineered to minimize noise, this amplifier ensures a clean and stable signal, which is crucial for maintaining signal integrity in optical communication systems.
  • Adjustable Gain: The device provides an option for adjustable gain, allowing for flexibility in different system designs and applications.
  • Single +3.3V Supply: Operating on a single +3.3V power supply, the MAX3766EEP-T is energy-efficient, reducing the overall power consumption of the system it's integrated into.
  • Automatic Gain Control (AGC): With AGC functionality, this amplifier can maintain a constant output amplitude despite input power fluctuations, which is vital for consistent performance.

Applications

The MAX3766EEP-T is designed for a variety of applications within the fiber optics domain, including:

  • Fiber-to-the-Home (FTTH) systems
  • SFP and SFP+ transceiver modules
  • SONET/SDH receivers
  • Gigabit and 10-Gigabit Ethernet
  • InfiniBand and Fibre Channel systems

Package and Quality

Encased in a compact 20-pin QSOP package, the MAX3766EEP-T is designed to fit into space-constrained applications without compromising performance. Maxim Integrated is known for its commitment to quality, and this product is no exception, meeting rigorous industry standards for reliability and performance.

Whether you're developing cutting-edge communication equipment or upgrading existing systems, the MAX3766EEP-T offers the precision, reliability, and efficiency required for today's demanding optical network environments.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GB 5.5V 10MSOP / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GBPS 3.63V
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 3.2GB 3.45V 16MLF / Laser Driver IC 3.2Gbps 1 Channel 3.15V ~ 3.45V 16-MLF® (3x3)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7244 $60.5196
21+ $5.5174 $115.8654
33+ $5.3453 $176.3949
45+ $5.1732 $232.7940
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,501 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess