EN
  • EN
  • DE

MAX379CPE+G035

Part No MAX379CPE+G035
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description INTEGRATED CIRCUIT / Circuit IC Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Base Product Number MAX379
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 881652-MAX379CPE+G035
Ultra Librarian 3D Model Ultra Librarian MAX379CPE+G035 CAD Model

Description

Maxim Integrated's MAX379CPE+G035: A Versatile Analog Multiplexer

The MAX379CPE+G035 from Maxim Integrated is a high-performance, precision analog multiplexer that offers exceptional design flexibility for a variety of applications. This component is designed to operate with dual power supplies ranging from ±4.5V to ±20V or a single supply between 9V and 40V, making it incredibly versatile for different circuit configurations.

At the heart of the MAX379CPE+G035 lies its ability to route multiple analog signals to a single output. This feature is particularly beneficial in data acquisition systems, test equipment, and communication devices where space and complexity need to be minimized without sacrificing performance. The device can handle bidirectional signal flow, which means it can be used for both analog switching and multiplexing applications.

The MAX379CPE+G035 comes in a 16-pin DIP package, ensuring easy integration into existing designs. Its pin configuration is thoughtfully laid out to simplify the PCB routing process. The device boasts low charge injection and low power consumption, which is critical for battery-powered and portable devices where power efficiency is a key concern.

One of the standout features of the MAX379CPE+G035 is its Electrostatic Discharge (ESD) protection. Maxim Integrated has designed this multiplexer with ESD protection circuitry that exceeds the industry standards, ensuring robustness and reliability in harsh environments. This is particularly important for industrial and automotive applications where the device may be exposed to high levels of interference and static electricity.

For designers and engineers looking for a reliable and flexible solution for their analog signal routing needs, the MAX379CPE+G035 is an excellent choice. Its combination of dual/single supply operation, low power consumption, and ESD protection makes it a go-to component for a wide range of applications. Maxim Integrated's commitment to quality and performance is evident in this product, providing designers with the confidence to integrate it into their most demanding projects.

Overall, the MAX379CPE+G035 is a testament to Maxim Integrated's innovation in the field of analog multiplexing, offering a balance of performance, flexibility, and durability that is hard to match.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess