EN
  • EN
  • DE
  • IT

MAX379CPE

Part No MAX379CPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name MAX379
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881651-MAX379CPE
Ultra Librarian 3D Model Ultra Librarian MAX379CPE CAD Model

Description

The MAX379CPE is a precision, quad analog switch designed by Maxim Integrated, a company renowned for their innovative and high-performance integrated circuits. This component is engineered to deliver exceptional performance in a wide range of applications, making it an ideal choice for designers looking to incorporate reliable switching capabilities into their electronic designs.

Key Features

  • Low Power Consumption: The MAX379CPE is optimized for low power operation, which makes it suitable for battery-powered devices and applications where energy efficiency is crucial.
  • High Switching Speed: With its quick transition times, this analog switch is capable of handling high-frequency signals without significant distortion, ensuring rapid and accurate switching.
  • Dual-Supply Operation: This device can operate with a dual supply voltage range, providing designers with flexibility in various circuit configurations and ensuring compatibility with both bipolar and single-supply systems.
  • Low On-Resistance: The switch features a low on-resistance, which minimizes signal attenuation and preserves the integrity of the signal passing through the switch.
  • Low Charge Injection: The MAX379CPE exhibits low charge injection, which reduces the amount of noise and interference introduced during the switching process, making it ideal for precision applications.

Applications

The versatility of the MAX379CPE allows it to be utilized in a myriad of applications, including but not limited to:

  • Sample-and-hold circuits
  • Audio signal routing
  • Data acquisition systems
  • Communication systems
  • Analog and digital multiplexing

Package and Quality

The MAX379CPE is available in a 16-pin DIP (Dual In-line Package) that is both robust and easy to handle in manufacturing processes. Maxim Integrated ensures that each device meets stringent quality standards, providing reliability and performance that engineers can trust for their critical designs.

In summary, the MAX379CPE from Maxim Integrated stands out as a high-quality, versatile analog switch that offers designers a combination of low power consumption, high-speed operation, and precise switching capabilities. Its suitability for a range of applications makes it a valuable component in the toolbox of any electronic designer seeking to optimize their circuit designs.

You May Also Be Interested in

Vishay
IC SWITCH SPDT X 1 25OHM 8SOIC
Lowest to $2.2935
Intersil
IC SWITCH SP8TX1 400OHM 16CERDIP
Lowest to $16.3342
Harris Corporation
IC MUX 8:1 300OHM 20CLCC
Need more? Email Us
Vishay
IC SWITCH SPST-NCX2 60OHM 8SOIC
Need more? Email Us
Fairchild/ON Semiconductor
USB-C ACCESSORY SWITCH / Circuit IC Switch
Lowest to $0.9681
Maxim Integrated
IC SWITCH SPDT X 1 60OHM 8SOIC / 1 Circuit IC Switch 2:1 60Ohm 8-SOIC
Lowest to $3.2356
Intersil
IC SWITCH SP4T X 2 450OHM 16SOIC / 2 Circuit IC Switch 4:1 450Ohm 16-SOIC
Lowest to $9.5106
Harris Corporation
SINGLE 8 CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Maxim Integrated
IC SWITCH SP8TX2 100OHM 28CERDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9947 $59.9788
10+ $12.3033 $123.0330
15+ $11.9188 $178.7820
20+ $11.5344 $230.6880
26+ $11.1499 $289.8974
34+ $9.9964 $339.8776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,093 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess