EN
  • EN
  • DE
  • IT

MAX3840EGJ-T

Part No MAX3840EGJ-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703424-MAX3840EGJ-T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3840EGJ-T CAD Model

Description

The MAX3840EGJ-T from Maxim Integrated is a high-performance, low-power, 3.3V, 2.488Gbps, 16-Port, fully differential crosspoint switch. This device is designed to provide a flexible and scalable switching solution for advanced communication systems such as SONET/SDH, Gigabit Ethernet, and Fibre Channel applications.

Key Features

  • High-Speed Performance: The MAX3840EGJ-T operates at data rates up to 2.488Gbps, making it suitable for a variety of high-speed data transfer applications.
  • Low Power Consumption: Designed with power efficiency in mind, this device maintains low power consumption, which is critical for high-density systems.
  • 16-Port Configuration: The 16-port fully differential architecture allows for flexible routing and switching of high-speed signals within network equipment.
  • Low Jitter: The device offers low jitter performance, which is essential for maintaining signal integrity in high-speed communications.
  • Programmable Settings: Users can program various settings such as output pre-emphasis and input equalization to optimize performance for specific applications.

Applications

The MAX3840EGJ-T is ideal for a range of applications that require high-speed data switching and routing, including:

  • SONET/SDH Networks
  • Gigabit Ethernet Switches and Routers
  • Fibre Channel Switches
  • Backplane Interconnects
  • High-Speed Signal Distribution Systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX3840EGJ-T is no exception. It is built to meet the rigorous demands of the telecommunications and data communications industries, ensuring stable and reliable operation in a variety of environmental conditions.

Package and Availability

The MAX3840EGJ-T is offered in a compact, surface-mount 324-pin BGA package, which is conducive to high-density board designs. The product is available for order and can be sourced through Maxim Integrated's distribution channels.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R SOT23-8
Lowest to $2.5424
Maxim Integrated
Lowest to $4.5352
Maxim Integrated
IC COMPARATOR OD 8-UMAX
Lowest to $7.5449
Maxim Integrated
IC AMP AUDIO PWR 2.3W AB 36TQFN
Need more? Email Us
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive
Lowest to $12.2622
Maxim Integrated
IC OPAMP ZERO-DRIFT 1CIRC SC70-5
Lowest to $3.1761
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-SOIC
Lowest to $44.2928

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $7.0074 $70.0740
23+ $5.7501 $132.2523
35+ $5.5702 $194.9570
48+ $5.3904 $258.7392
63+ $5.2106 $328.2678
84+ $4.6725 $392.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 962 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess