EN
  • EN
  • DE

MAX9756ETX+

Part No MAX9756ETX+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.3W AB 36TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels at Load 2.3W x 2 at 3Ohm; 130mW x 2 at 16Ohm
Supply Voltage (V) 4.5V ~ 5.5V
Features Depop, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 36-TQFN (6x6)
Manufacturer Package 36-WFQFN Exposed Pad
Family Part Number MAX9756
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 707552-MAX9756ETX+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9756ETX+ CAD Model

Description

Maxim Integrated's MAX9756ETX+ Audio Amplifier

The MAX9756ETX+ from Maxim Integrated is a state-of-the-art audio amplifier designed to deliver high-quality sound with minimal power consumption. This compact, highly efficient Class D amplifier is an ideal solution for adding audio capabilities to a wide range of applications, including portable media players, notebook computers, and sound systems in consumer electronics.

Key Features

  • High Efficiency: The MAX9756ETX+ operates with a Class D architecture, ensuring high efficiency and reduced heat dissipation. This makes it perfect for battery-powered devices where power conservation is crucial.
  • Output Power: It is capable of delivering up to 2x2W into a 4Ω load or 2x1.5W into an 8Ω load with a 5V power supply, providing robust audio performance for its size.
  • Low EMI: The device is designed with spread-spectrum modulation, which significantly reduces electromagnetic interference (EMI), making it easier to meet regulatory requirements.
  • Integrated Click-and-Pop Suppression: The MAX9756ETX+ includes an integrated click-and-pop suppression feature that minimizes noise during turn-on and turn-off transitions, ensuring a smooth audio experience.
  • Thermal Protection: Built-in thermal overload protection safeguards the amplifier from damage due to excessive heat, enhancing its reliability and lifespan.
  • Flexible Power Supply: It operates over a wide 2.7V to 5.5V supply range, accommodating a variety of power sources and system requirements.

Compact Design

The MAX9756ETX+ comes in a small 36-bump, 6mm x 6mm thin QFN package, making it an excellent choice for space-constrained applications. Its compact footprint allows designers to integrate high-quality audio into their products without compromising on space.

Applications

  • Portable Media Players
  • Notebook Computers
  • Mobile Phones
  • PDAs
  • Other Portable Audio Devices

With its blend of efficiency, power, and compact size, the MAX9756ETX+ from Maxim Integrated is an exceptional audio amplifier that meets the needs of modern portable electronics, delivering superior sound quality in a tiny package.

You May Also Be Interested in

Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess