EN
  • EN
  • DE

MAX3872ETJ+T

Part No MAX3872ETJ+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Application Specific
Description IC CLK DATA REC SDH 2.67GHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Main Purpose Ethernet, SONET/SDH
Input CML
Output CML
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 2.67GHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 138704-MAX3872ETJ+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3872ETJ+T CAD Model

Description

Maxim Integrated's MAX3872ETJ+T: A High-Performance Clock Management IC

The MAX3872ETJ+T from Maxim Integrated is a cutting-edge clock management integrated circuit (IC) designed to provide optimal performance for network and telecommunications applications. This advanced device is part of Maxim's family of clock generation and distribution products, which are renowned for their reliability, precision, and power efficiency.

Key Features

  • High-Speed Operation: The MAX3872ETJ+T operates at a high frequency, making it suitable for applications that require fast and accurate clock signals.
  • Low Jitter: With its low jitter performance, this IC ensures high-quality signal integrity, which is crucial for maintaining the fidelity of data transmission in communication systems.
  • Multiple Outputs: It offers multiple outputs, providing flexibility in distributing clock signals to various parts of a system.
  • Programmability: Users can program the device to meet specific system requirements, allowing for a customizable clock solution.
  • Compact Package: The MAX3872ETJ+T comes in a compact, surface-mount package, making it ideal for space-constrained applications.

Applications

The versatility of the MAX3872ETJ+T makes it well-suited for a wide range of applications, including:

  • High-speed networking equipment such as routers, switches, and base stations
  • Data center infrastructure
  • Telecommunications equipment
  • Server and storage platforms
  • Test and measurement systems

Technical Specifications

The technical specifications of the MAX3872ETJ+T include:

  • Supply Voltage: Specified for operation from a single power supply
  • Temperature Range: Designed to operate over an industrial temperature range
  • Package: Available in a lead-free, RoHS-compliant package
  • Quality and Reliability: Manufactured to meet Maxim Integrated's high standards for quality and reliability

In summary, the MAX3872ETJ+T from Maxim Integrated is a robust and versatile clock management solution that meets the demands of high-speed communication systems. With its programmability, low jitter, and multiple output capabilities, it stands out as a top choice for designers looking to optimize their clock distribution networks for performance and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Need more? Email Us
Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Need more? Email Us
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $27.0928
Texas Instruments
IC CLOCK GENERATOR 533MHZ 24QSOP
Lowest to $1.7588
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess