EN
  • EN
  • DE

MAX3892ETH+T

Part No MAX3892ETH+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC 4:1 SERIALIZER SONET 44-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Serializer
Data Rate 2.7Gbps
Input Type LVDS
Output Type CML
Number of Inputs 4
Number of Outputs 1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 44-WFQFN Exposed Pad
Manufacturer Package 44-TQFN-EP (7x7)
Win Source Part Number 703444-MAX3892ETH+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX3892
Introduction Date November 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX3892ETH+T CAD Model

Description

Maxim Integrated MAX3892ETH+T: High-Performance Clock Management IC

The MAX3892ETH+T from Maxim Integrated is a cutting-edge clock management integrated circuit designed for applications that require high-speed, low-jitter clock distribution. This device is part of the MAX3892 series, which is renowned for its performance in managing clock signals within complex digital systems. The MAX3892ETH+T is particularly well-suited for use in networking and communication infrastructure, where precision and reliability are paramount.

Key Features and Benefits

  • High-Speed Operation: The MAX3892ETH+T supports clock rates up to 12.5Gbps, making it ideal for high-speed data transfer applications.
  • Low Jitter: This IC is engineered to minimize jitter, ensuring high-quality signal integrity for critical clock distribution paths, which is essential for maintaining system performance.
  • Multiple Outputs: It features multiple outputs for distributing the clock signal to various subsystems, enhancing design flexibility and reducing the need for additional components.
  • Power Efficiency: The device operates with a low power consumption, which is crucial for thermal management and long-term reliability in dense electronic systems.
  • Small Form Factor: Housed in a compact, thin QFN package, the MAX3892ETH+T saves valuable board space, a critical factor in modern electronic designs.
  • Robust Temperature Range: It is designed to operate over a wide temperature range, ensuring consistent performance across various environmental conditions.

Applications

The MAX3892ETH+T is versatile and can be used in multiple applications, including:

  • High-speed networking equipment such as routers, switches, and multiplexers
  • Data center infrastructure
  • Telecommunications systems
  • Server and storage platforms
  • Broadcast video systems

With its robust feature set and high-performance capabilities, the MAX3892ETH+T from Maxim Integrated is an excellent choice for designers looking to implement reliable clock distribution in their high-speed digital systems. Its combination of speed, efficiency, and compact size makes it an invaluable component in the development of advanced electronic products.

You May Also Be Interested in

Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2174 $63.6522
7+ $17.4093 $121.8651
11+ $16.8653 $185.5183
15+ $16.3213 $244.8195
19+ $15.7773 $299.7687
25+ $14.1453 $353.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess