EN
  • EN
  • DE

MAX393HAUA+T

Part No MAX393HAUA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703453-MAX393HAUA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX393HAUA+T CAD Model

Description

Maxim Integrated MAX393HAUA+T Precision Quad SPST Analog Switch

The Maxim Integrated MAX393HAUA+T represents a state-of-the-art precision quad single-pole single-throw (SPST) analog switch, designed to provide superior performance in a range of applications that require high accuracy and reliability. This device comes in a compact 8-pin µMAX package, making it ideal for space-constrained applications.

The MAX393HAUA+T is characterized by its low on-resistance (RON), which is typically just 35Ω, and it exhibits an excellent RON match between channels and flatness over the specified signal range. This ensures minimal signal distortion and provides a consistent performance across all switch channels. Furthermore, the device operates over a wide single supply voltage range of +4.5V to +30V or a dual supply range of ±4.5V to ±20V, offering flexibility in various supply environments.

One of the key features of the MAX393HAUA+T is its low charge injection, which minimizes the impact on the signal being switched, thereby preserving signal integrity. This makes it particularly suitable for precision analog applications such as data acquisition systems, sample-and-hold circuits, and communication systems.

With its TTL/CMOS-logic compatible inputs, the MAX393HAUA+T can be easily interfaced with a wide range of logic controllers, further adding to its versatility. The switch's high off-isolation and crosstalk rejection ensure that signals are kept separate and noise-free, which is critical in high-performance audio and video signal routing applications.

Additionally, the Maxim Integrated MAX393HAUA+T features an extended temperature range of -40°C to +85°C, making it reliable for use in harsh environmental conditions. Its enhanced electrostatic discharge (ESD) protection ensures robustness and longevity, safeguarding the device from unexpected electrical spikes.

In summary, the MAX393HAUA+T from Maxim Integrated is a high-quality, precision analog switch that offers excellent performance for a variety of applications that demand low distortion, high-speed switching, and robustness. Its small footprint and compatibility with various logic levels make it a convenient and versatile choice for designers.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess