EN
  • EN
  • DE
  • IT

MAX3948ETE+T

Part No MAX3948ETE+T
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LASER DRIVER 10G 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Type Laser Diode Driver
Data Rate 11.3Gbps
Number of Channels 4
Supply Voltage (V) 2.95V ~ 3.63V
Supply Current 51mA
Current - Modulation 85mA
Current - Bias 100mA
Temperature Range - Operating -40°C ~ 95°C
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN-EP (3x3)
Mounting Style SMD
Family Part Number MAX3948
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 703459-MAX3948ETE+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3948ETE+T CAD Model

Description

The MAX3948ETE+T from Maxim Integrated is a high-performance, low-power, 3.3V, multirate laser driver designed specifically for 10Gbps Lase Diode applications. This advanced integrated circuit is tailored for use in fiber optic transmitters and is capable of driving an electro-absorption modulated laser (EML), a directly modulated distributed feedback (DFB) laser, or a vertical cavity surface-emitting laser (VCSEL). Its versatility makes it an ideal choice for high-speed communication networks including 10 Gigabit Ethernet, 10G Fibre Channel, and other high-bandwidth data transmission systems.

One of the standout features of the MAX3948ETE+T is its ability to operate over a wide range of data rates, from 1Gbps to 10.7Gbps, without the need for any external components. This flexibility allows for seamless integration into a variety of system designs. The device also boasts programmable bias and modulation currents, which can be adjusted through an external resistor or via a digital interface, providing designers with control over the performance characteristics of their optical system.

The MAX3948ETE+T comes in a compact, 16-pin TQFN package with an exposed pad, which aids in thermal management and saves valuable board space. Its small footprint is particularly advantageous for dense circuit designs where space is at a premium. Additionally, the device includes important protection features such as automatic power control (APC) and temperature compensation, ensuring stable operation over a wide temperature range and enhancing the reliability of the end product.

Other notable specifications of the MAX3948ETE+T include a single 3.3V power supply requirement, low power dissipation, and an integrated waveform-shaping feature that reduces jitter and improves eye quality in optical signals. These characteristics make it a highly efficient solution for designers looking to optimize their high-speed optical communication systems.

In summary, the MAX3948ETE+T from Maxim Integrated is a sophisticated, high-speed laser driver offering a blend of performance, flexibility, and reliability, making it a top choice for modern fiber optic communication applications.

You May Also Be Interested in

Maxim Integrated
2.5G BM LASER GEPON TXRX
Lowest to $13.3371
Maxim Integrated
TXRX LASER 2.5G TQFN / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Laser Driver IC 622Mbps 1 Channel 2.97V ~ 3.63V 24-TQFN-EP (4x4)
Lowest to $6.7358
Maxim Integrated
LAN LASER DRIVER
Lowest to $91.6244
Analog Devices Inc.
IC LASER DR 11.3GB 3.53V 16LFCSP / Laser Driver IC 11.3Gbps 1 Channel 3.07V ~ 3.53V 16-LFCSP-WQ (3x3)
Lowest to $28.0284
M/A-Com Technology Solutions
IC OPERATIONAL AMP / Laser Driver IC Channel
Need more? Email Us
Renesas Electronics America
IC LASER DRVR 3CHAN 24TQFN / Laser Driver IC 3 Channel 24-TQFN (4x4)
Lowest to $7.4857
M/A-Com Technology Solutions
IC LASER DRVR 3.1GBPS
Lowest to $9.1405
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $15.1132 $75.5660
11+ $12.4004 $136.4044
17+ $12.0123 $204.2091
23+ $11.6256 $267.3888
29+ $11.2375 $325.8875
39+ $10.0759 $392.9601
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess