EN
  • EN
  • DE

MAX3964AETP

Part No MAX3964AETP
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 20TQFN / Limiting Amplifier IC Optical Networks 20-TQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Type Limiting Amplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN (4x4)
Base Product Number MAX3964
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 881669-MAX3964AETP
Ultra Librarian 3D Model Ultra Librarian MAX3964AETP CAD Model

Description

Maxim Integrated MAX3964AETP Optical Preamplifier IC

The MAX3964AETP from Maxim Integrated is a high-performance, low-noise optical preamplifier IC designed for use in fiber optic communication systems. This advanced integrated circuit is engineered to amplify weak optical signals with exceptional precision, making it an ideal choice for applications requiring high sensitivity and fast data transmission rates.

The device features a transimpedance amplifier (TIA) that converts current from a photodiode to a voltage with a high transimpedance gain. The MAX3964AETP offers a wide dynamic range, which allows it to handle a broad range of optical input powers without signal distortion. Its low-noise design ensures that the signal integrity is maintained, even in environments with high levels of background noise.

With its compact 20-pin TQFN-EP package, the MAX3964AETP is designed for space-constrained applications while providing excellent thermal performance. The device operates over a -40°C to +85°C temperature range, making it suitable for various industrial and commercial settings.

Key features of the MAX3964AETP include:

  • High transimpedance gain for amplifying weak signals
  • Wide dynamic range to accommodate varying optical input levels
  • Low noise figure to ensure signal clarity
  • Single 3.3V power supply operation for simplified design
  • Adjustable bandwidth to optimize performance for different applications
  • Automatic gain control (AGC) for consistent output amplitude

This preamplifier is particularly well-suited for use in optical receivers for Gigabit Ethernet, Fiber Channel, and other high-speed data communication protocols. Its robust design and high level of integration make the MAX3964AETP a reliable and efficient solution for enhancing the performance of optical networks.

With Maxim Integrated's commitment to quality and performance, the MAX3964AETP preamplifier IC stands out as a top-tier component for designers looking to improve the sensitivity and data integrity of their optical communication systems.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
2500W, GAN HEMT, 65V, DC-1.215GH
Need more? Email Us
Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess