EN
  • EN
  • DE

MAX3997ETM

Part No MAX3997ETM
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703481-MAX3997ETM
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3997ETM CAD Model

Description

The MAX3997ETM is a high-performance, low-power, limiting amplifier designed by Maxim Integrated for use in optical networking applications. This device is specifically tailored for next-generation high-speed data communication systems that require signal conditioning of high-speed data signals.

Key Features

  • High Bandwidth: The MAX3997ETM offers a bandwidth that supports data rates up to 11.3Gbps, making it ideal for 10 Gigabit Ethernet (10GbE) applications as well as other high-speed data interfaces.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power consumption that minimizes the thermal footprint and enhances system reliability.
  • Programmable Output Amplitude: The output amplitude is programmable, allowing for flexibility and optimization of the signal level to match specific system requirements.
  • Loss of Signal (LOS) Detection: It includes an integrated loss of signal detection feature, which provides a mechanism for identifying when an incoming optical signal falls below a pre-defined threshold.
  • Single 3.3V Supply: The device operates from a single 3.3V power supply, simplifying power management within the system.
  • Temperature Range: It is designed to operate over a wide temperature range, making it suitable for deployment in various environmental conditions.

Applications

The MAX3997ETM is well-suited for a variety of applications where high-speed signal conditioning is critical. This includes:

  • 10Gbps Ethernet (10GbE)
  • Fiber Channel
  • Synchronous Optical Networking (SONET)/Synchronous Digital Hierarchy (SDH)
  • High-speed active cable assemblies
  • High-speed data acquisition systems

Package and Quality

The MAX3997ETM comes in a compact 48-pin TQFN package, which is designed to minimize board space and is well-suited for dense PCB layouts. Maxim Integrated ensures high-quality standards, and the MAX3997ETM is no exception, providing reliable performance for critical communication systems.

For more information, detailed specifications, and application support, visit Maxim Integrated's official website or contact their technical support team.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess