EN
  • EN
  • DE

MAX4025EWP+

Part No MAX4025EWP+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP MPLEX AMP 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name MAX4025
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 36
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925313-MAX4025EWP+
Ultra Librarian 3D Model Ultra Librarian MAX4025EWP+ CAD Model

Description

The MAX4025EWP+ is a high-performance analog multiplexer from Maxim Integrated, designed to deliver precision signal routing in a variety of applications. This device is ideal for systems that require low-distortion and low-on-resistance switching of analog signals.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance (RON) that typically stands at 10 ohms, ensuring minimal signal attenuation and power loss during operation.
  • Single-Supply Operation: The MAX4025EWP+ operates from a single +5V supply, simplifying design and power management in systems.
  • Low Crosstalk and Off-Isolation: With excellent crosstalk and off-isolation performance, this multiplexer minimizes signal interference, making it suitable for high-fidelity audio and precision data acquisition systems.
  • High-Speed Switching: The device provides fast switching times, which are essential for applications that require rapid signal routing changes.
  • Wide Operating Temperature Range: It operates over an extended temperature range from -40°C to +85°C, making it reliable in a range of environmental conditions.

Applications

The MAX4025EWP+ is versatile and can be used in various applications, including:

  • Audio and Video Routing
  • Data Acquisition Systems
  • Communication Systems
  • Medical Equipment
  • Industrial Control Systems

Package and Quality

This analog multiplexer comes in a 20-pin WSOIC package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. Maxim Integrated ensures high-quality standards, and the MAX4025EWP+ is no exception, providing reliable performance for critical applications.

Conclusion

The MAX4025EWP+ from Maxim Integrated is a top choice for designers looking for a high-performance analog multiplexer. Its low on-resistance, single-supply operation, and fast switching capabilities make it a versatile component for a wide range of electronic systems.

You May Also Be Interested in

Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
Intersil
Need more? Email Us
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess