EN
  • EN
  • DE
  • IT

MAX4051ESE+

Part No MAX4051ESE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 12 Ohm (Max)
Single Supply Voltage (V+) 2 V to 16 V
Dual Supply Voltage(V±) ±2.7 V to 8 V
Max Switch Time (Ton,Toff) 175ns, 150ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 2pF, 2pF
Max Leakage Current (IS off) 1nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Win Source Part Number 140146-MAX4051ESE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4051ESE+ CAD Model

Description

Maxim Integrated MAX4051ESE+ Analog Multiplexer

The MAX4051ESE+ from Maxim Integrated is a high-performance analog multiplexer that is part of their precision signal routing series. This device is designed for applications that require low on-resistance, low crosstalk, and high off-isolation. It is suitable for use in a variety of systems, including data acquisition systems, communication systems, and audio/video signal routing.

The MAX4051ESE+ operates with a single supply voltage ranging from +4.5V to +30V or a dual supply voltage from ±4.5V to ±20V, making it versatile for different circuit configurations. The device features a 16-pin SOIC (Narrow) package, ensuring a compact footprint suitable for space-constrained applications.

One of the key advantages of the MAX4051ESE+ is its low on-resistance (100 ohms max), which minimizes signal attenuation and preserves signal integrity. This characteristic, combined with its low charge injection, makes it an excellent choice for precision analog applications. The device also boasts low crosstalk and high off-isolation, which are essential for applications where multiple signals are being switched and signal leakage must be minimized.

The MAX4051ESE+ offers a single 8:1 multiplexer configuration, providing flexibility in routing a single input to multiple outputs or vice versa. The device is controlled via digital logic, which allows for easy integration into digital systems and microcontroller-based projects.

Additional features of the MAX4051ESE+ include fast switching speeds, which are critical for applications that require rapid signal routing changes. The device also has an ESD protection of up to 2000V, ensuring robustness and reliability in harsh electrical environments.

Overall, the Maxim Integrated MAX4051ESE+ is a high-quality analog multiplexer that combines performance, versatility, and reliability. Its specifications make it a suitable choice for engineers and designers looking to optimize their signal routing needs in both industrial and consumer applications.

  • Supply Voltage Range: +4.5V to +30V, ±4.5V to ±20V
  • Package: 16-pin SOIC (Narrow)
  • Configuration: Single 8:1 multiplexer
  • Low On-Resistance: 100 ohms max
  • Fast Switching Speeds
  • ESD Protection: 2000V

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.6240
Analog Devices Inc.
IC MULTIPLEXER DUAL 4X1 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $16.1752
Analog Devices Inc.
IC MUX 8:1 3.5KOHM 16SOIC
Lowest to $32.9338
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.5873
Texas Instruments
IC SWITCH SPDT X 1 15OHM SC70-6
Lowest to $0.0523
Analog Devices Inc.
IC SWITCH QUAD SPST 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $27.5223
ON Semiconductor
LOG CMOS ANALOG SWITCH / Circuit IC Switch
Lowest to $1.3583
ON Semiconductor
IC MUX 8:1 400OHM 16TSSOP
Lowest to $11.3734
Texas Instruments
IC MUX/DEMUX 8X1 16TVSOP / 1 Circuit IC Switch 8:1 195Ohm 16-TVSOP
Lowest to $0.1807

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3272 $58.2904
17+ $6.8326 $116.1542
26+ $6.6191 $172.0966
35+ $6.4055 $224.1925
46+ $6.1920 $284.8320
61+ $5.5515 $338.6415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess