EN
  • EN
  • DE

MAX4108ESA

Part No MAX4108ESA
Manufacturer Maxim Integrated
Description 400MHz, Ultra-Low-Distortion Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213474-MAX4108ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4108ESA CAD Model

Description

MAX4108ESA High-Speed, Low-Power, Single-Supply Op Amp with Rail-to-Rail Outputs

The MAX4108ESA from Maxim Integrated is a high-performance operational amplifier (op amp) designed for a wide range of applications requiring a combination of high speed, low power consumption, and single-supply operation with rail-to-rail output capabilities. This versatile op amp is ideal for portable and battery-powered applications as well as for general-purpose use in industrial, medical, and communications systems.

Key Features

  • Single-Supply Operation: The MAX4108ESA operates from a single +2.7V to +5.5V supply, making it suitable for a variety of portable and low-voltage applications.
  • Rail-to-Rail Outputs: This op amp offers rail-to-rail output swing, which maximizes the dynamic range in low-voltage applications.
  • High Speed: With a 300MHz -3dB bandwidth and a 150V/µs slew rate, the MAX4108ESA is designed for fast signal processing tasks.
  • Low Power Consumption: Despite its high-speed capabilities, the MAX4108ESA maintains a low power consumption of just 5.2mA, contributing to extended battery life in portable devices.
  • Low Distortion: It has a low differential gain and phase error, making it an excellent choice for video and RF signal processing.
  • Wide Temperature Range: The device operates within a temperature range of -40°C to +85°C, ensuring reliable performance in diverse environments.

Applications

  • Portable and battery-powered equipment
  • Video and RF signal processing
  • ADC/DAC buffers
  • Communications devices
  • Active filters and amplifiers
  • General-purpose high-speed amplification

The MAX4108ESA comes in a compact 8-pin SOIC package, which is conducive to space-constrained designs. Its combination of features makes it a highly adaptable component for designers looking to optimize their systems for speed and power efficiency without sacrificing performance. Whether it's for a high-definition video interface, a sensitive medical instrument, or a robust industrial control system, the MAX4108ESA by Maxim Integrated stands out as a reliable and versatile choice for your operational amplifier needs.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess