EN
  • EN
  • DE

MAX4121CSA+T

Part No MAX4121CSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703587-MAX4121CSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4121CSA+T CAD Model

Description

Maxim Integrated MAX4121CSA+T Operational Amplifier

The MAX4121CSA+T is a high-performance operational amplifier (op-amp) designed and manufactured by Maxim Integrated, a renowned leader in analog and mixed-signal products. This op-amp is part of Maxim's precision amplifier range, offering a combination of features that make it suitable for a wide array of applications, including sensor interfacing, filters, and audio processing.

Key Features

  • Low Voltage Operation: The MAX4121CSA+T operates at a supply voltage range of 2.7V to 5.5V, making it ideal for battery-powered and portable devices where power efficiency is crucial.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive heavy loads while maintaining a low distortion level, ensuring signal integrity in demanding situations.
  • Single-Supply Operation: Its ability to operate from a single power supply simplifies circuit design and reduces component count, which can be beneficial for compact or simplified circuit layouts.
  • Rail-to-Rail Output: The rail-to-rail output feature allows for a wide dynamic range, making the most of the supply voltage in applications that require a large output swing.
  • Low Power Consumption: With its low quiescent current, the MAX4121CSA+T is an energy-efficient choice for always-on and standby operations without compromising performance.

Package and Temperature Range

The MAX4121CSA+T comes in an 8-pin SOIC package, which is a compact surface-mount package that is suitable for space-constrained applications. It is designed to operate over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance across various environmental conditions.

Applications

Thanks to its robust feature set, the MAX4121CSA+T is highly versatile and can be used in numerous applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Analog Filters
  • Audio Processing Circuits

Overall, the Maxim Integrated MAX4121CSA+T operational amplifier is a reliable and efficient solution for designers looking to improve their analog circuitry with a high-quality, low-power op-amp that does not compromise on performance.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess