EN
  • EN
  • DE

MAX4209HAUA+T

Part No MAX4209HAUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 7.5KHZ RRO 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.055 V/μs
Gain Bandwidth Product (GBP) 750kHz
-3db Bandwidth 7.5kHz
Current - Input Bias 1pA
Voltage - Input Offset 3μV
Operating Supply Current 1.4mA
Channel Output Current 25mA
Supply Voltage - Operating 2.85 V to 5.5 V, ±1.425 V to 2.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 127774-MAX4209HAUA+T
Ultra Librarian 3D Model Ultra Librarian MAX4209HAUA+T CAD Model

Description

Maxim Integrated MAX4209HAUA+T Precision Amplifier

The MAX4209HAUA+T from Maxim Integrated is a high-precision, low-noise, programmable gain amplifier that is designed to provide a flexible and robust solution for a wide range of applications. This device is part of Maxim's family of precision amplifiers that are known for their exceptional performance in terms of accuracy and stability.

Key Features

  • Programmable Gain: The MAX4209HAUA+T offers a programmable gain feature that allows users to adjust the amplification level according to their specific requirements. This flexibility makes it suitable for applications that require precise signal conditioning.
  • Low Noise: With its low-noise characteristics, this amplifier provides a clean signal amplification, minimizing the impact of unwanted noise and ensuring the integrity of the signal being processed.
  • High Accuracy: The device delivers high-accuracy performance, making it ideal for precision measurement and control systems where the accuracy of the signal is critical.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various system designs and ensuring compatibility with a broad spectrum of power sources.
  • Extended Temperature Range: This amplifier is designed to operate reliably over an extended temperature range, which is essential for industrial and automotive applications that may be exposed to harsh environmental conditions.

Applications

The MAX4209HAUA+T is well-suited for applications that demand high precision and low noise, such as:

  • Medical instrumentation
  • Industrial process control
  • Automotive sensors
  • Portable instrumentation
  • Data acquisition systems

Package and Availability

The MAX4209HAUA+T comes in a compact 8-pin µMAX package, offering a space-saving design for systems where board space is at a premium. The device is available in tape and reel format, denoted by the '+T' suffix, facilitating efficient handling and placement during the manufacturing process.

With its combination of precision, programmability, and robustness, the MAX4209HAUA+T from Maxim Integrated stands out as a versatile choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,364 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess