EN
  • EN
  • DE

MAX4220EEE

Part No MAX4220EEE
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Miniature, 300MHz, Single-Supply, Rail-to-Rail Op Amps with Enable | IC OPAMP VFB 4 CIRCUIT 16QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Amplifier Type Voltage Feedback
Output Type Rail-to-Rail
Slew Rate 600V/μs
-3db Bandwidth 200MHz
Current - Input Bias 5.4μA
Voltage - Input Offset 4mV
Supply Current 5.5mA
Current - Output / Channel 120mA
Supply Voltage , Single/Dual (±) 3.15V ~ 11V, ±1.575V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number MAX4220
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213539-MAX4220EEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4220EEE CAD Model

Description

Maxim Integrated MAX4220EEE Low-Power, High-Speed Op-Amps

The MAX4220EEE from Maxim Integrated is a high-performance operational amplifier designed for applications requiring low power consumption without sacrificing speed and precision. This op-amp is a perfect choice for battery-powered devices, portable equipment, and any system where energy efficiency is paramount.

Key Features:

  • High Speed: With a slew rate of 600V/μs and a gain-bandwidth product of 200MHz, the MAX4220EEE is capable of handling fast signal changes, making it ideal for video, communications, and RF applications.
  • Low Power Consumption: It operates with a supply current of just 5.5mA, which is significantly lower than other op-amps with comparable speed, thus extending the battery life of portable devices.
  • Single-Supply Operation: The device can operate from a single +3V to +5.5V supply, simplifying the power supply design and making it suitable for a wide range of applications.
  • Rail-to-Rail Outputs: The output swings rail-to-rail, maximizing the dynamic range in single-supply applications.
  • Low Distortion: With a total harmonic distortion (THD) of -75dBc at 1MHz, it ensures high-fidelity signal amplification for audio and instrumentation applications.

Applications:

  • Portable/battery-powered equipment
  • Video amplifiers
  • ADC/DAC buffers
  • Communications devices
  • Active filters
  • RF/IF circuits

The MAX4220EEE comes in a small QSOP-16 package, which is ideal for space-constrained applications. Its extended temperature range of -40°C to +85°C ensures reliable operation in harsh environments. Whether you're designing a high-speed data acquisition system, a portable medical device, or a high-quality audio amplifier, the MAX4220EEE provides the speed, power efficiency, and precision you need.

For detailed specifications, application circuits, and additional information, designers are encouraged to consult the MAX4220EEE datasheet available on the Maxim Integrated website.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess