EN
  • EN
  • DE

MAX4226EUB+

Part No MAX4226EUB+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description MAX4226 Series 5.5 V Current Feedback SMT Operational Amplifier - MICRO-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Number of Amplifiers 2
Number of Pins 10
Output Current 80 mA
RoHS Compliant
Slew Rate 1100 V/µs
Win Source Part Number 970031-MAX4226EUB+
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4226EUB+ CAD Model

Description

Maxim Integrated MAX4226EUB+ High-Speed Operational Amplifier

The MAX4226EUB+ from Maxim Integrated is a high-performance, low-distortion, high-speed operational amplifier designed for a variety of applications requiring fast and precise signal processing. This operational amplifier is an ideal choice for video, communication, and instrumentation systems where high bandwidth and low power consumption are essential.

The device operates from a single +3.3V to +5.5V supply or from dual ±1.65V to ±2.75V supplies. The MAX4226EUB+ boasts an impressive slew rate of 600V/μs and a wide bandwidth of 400MHz, which enables it to handle high-speed signals with excellent fidelity. With its low differential gain and phase error, the MAX4226EUB+ is particularly suitable for video applications, maintaining signal integrity across a broad range of frequencies.

Featuring a low input voltage noise of 2.5nV/√Hz and low harmonic distortion, the MAX4226EUB+ ensures a clean and accurate amplification of the input signal, making it a reliable choice for precision applications. The device also includes a disable feature that reduces power consumption when the amplifier is not in active use, thereby saving energy and extending battery life in portable applications.

The MAX4226EUB+ is available in a compact, space-saving 10-pin μMAX package, which is ideal for applications where board space is at a premium. Its small footprint does not compromise its performance, as it still provides robust operation over the extended temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

With its combination of high speed, low power consumption, and precision, the MAX4226EUB+ is a versatile component that enhances the performance of a wide range of electronic systems. Whether you are designing a high-definition video interface, a high-speed data acquisition system, or a sensitive instrumentation circuit, the MAX4226EUB+ from Maxim Integrated is a choice that promises to deliver exceptional results.

For detailed specifications, application circuits, and additional information, visit the Maxim Integrated website or consult the MAX4226EUB+ datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9797 $59.9391
7+ $16.3936 $114.7552
10+ $15.8813 $158.8130
14+ $15.3690 $215.1660
17+ $14.8567 $252.5639
23+ $13.3198 $306.3554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess