EN
  • EN
  • DE

MAX4227ESA-T

Part No MAX4227ESA-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829800-MAX4227ESA-T
Ultra Librarian 3D Model Ultra Librarian MAX4227ESA-T CAD Model

Description

Maxim Integrated's MAX4227ESA-T: High-Speed, Low-Distortion Operational Amplifier

The MAX4227ESA-T is a premier operational amplifier from Maxim Integrated, designed to cater to applications that demand high-speed performance without compromising on power efficiency. This operational amplifier is an ideal choice for systems that require low distortion and noise, such as communication systems, ADC/DAC buffers, and high-quality audio equipment.

Key Features:

  • High-Speed Performance: The MAX4227ESA-T boasts a high slew rate and bandwidth, ensuring rapid response in fast signal environments. Its gain bandwidth product is 1GHz, which is optimal for processing high-frequency signals with minimal phase distortion.
  • Low Distortion: With Total Harmonic Distortion plus Noise (THD+N) kept exceedingly low, this operational amplifier ensures signal integrity, making it suitable for high-fidelity audio applications and precision instrumentation.
  • Low Power Consumption: Despite its high-speed capabilities, the MAX4227ESA-T is designed for power-sensitive applications. It operates with a low supply current, thereby reducing the power budget of the overall system.
  • Single-Supply Operation: This device can operate from a single 5V supply, simplifying the power supply design and making it compatible with a wide range of applications.
  • Rail-to-Rail Outputs: The MAX4227ESA-T features rail-to-rail output stages, which allow for maximum dynamic range. This is particularly useful in ADC/DAC buffer applications where full use of the supply voltage range is desirable.

Applications:

The MAX4227ESA-T's combination of low distortion, high speed, and low power consumption makes it an excellent choice for a variety of applications, including:

  • Professional Audio Equipment
  • Video and RF Amplification
  • Test and Measurement Instruments
  • Active Filters and Buffers
  • Communication Systems

For design flexibility, the MAX4227ESA-T comes in a small 8-pin SOIC package, which is ideal for space-constrained applications. Its extended temperature range ensures reliable operation across diverse environments. Maxim Integrated's commitment to quality means that this operational amplifier is not only high-performing but also robust and dependable for critical applications.

Overall, the MAX4227ESA-T from Maxim Integrated stands out as a high-speed, low-distortion operational amplifier that addresses the needs of advanced electronic systems, ensuring optimal performance in both professional and industrial settings.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess