EN
  • EN
  • DE

AT83C24NDS-Z1TUL

Part No AT83C24NDS-Z1TUL
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28QFN / Interface 28-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Interface 2-Wire
Voltage - Supply 3V ~ 5.5V
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Mounting Type Surface Mount
Base Product Number AT83C24
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911974-AT83C24NDS-Z1TUL
Ultra Librarian 3D Model Ultra Librarian AT83C24NDS-Z1TUL CAD Model

Description

The AT83C24NDS-Z1TUL is a cutting-edge integrated circuit module designed and manufactured by the renowned Microchip Technology. This product is part of their extensive portfolio of semiconductor solutions, well-suited for a variety of applications that require reliable and efficient performance.

As a secure microcontroller, the AT83C24NDS-Z1TUL is engineered to deliver high security and advanced features for applications in the fields of embedded control systems, smart cards, and other areas where data integrity and protection are paramount. The device incorporates a range of security mechanisms to safeguard sensitive information against unauthorized access and tampering.

Key Features:

  • Robust Security: The device comes with built-in hardware security features designed to protect against physical and logical attacks, ensuring the safety of your critical data.
  • High Performance: With its efficient architecture, the AT83C24NDS-Z1TUL provides excellent computational speed and responsiveness, making it suitable for demanding applications.
  • Low Power Consumption: The microcontroller is optimized for low power operations, helping to extend the battery life of portable devices and reduce energy costs in embedded systems.
  • Flexibility: The device offers a variety of interfaces and peripheral options, granting developers the flexibility to create tailored solutions for specific requirements.
  • Reliability: Microchip Technology's commitment to quality ensures that the AT83C24NDS-Z1TUL meets stringent industry standards for reliability and longevity.

Whether you are developing smart card applications, secure access systems, or other security-sensitive products, the AT83C24NDS-Z1TUL provides a solid foundation on which to build your solutions. Its combination of advanced security features, performance, and power efficiency makes it an excellent choice for designers looking to incorporate a reliable security element into their systems.

The AT83C24NDS-Z1TUL is available in a robust package, designed to withstand harsh industrial environments while maintaining its functional integrity. With Microchip Technology's reputation for excellence, customers can trust in the AT83C24NDS-Z1TUL to deliver consistent performance and to stand up to the challenges of modern electronic applications.

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess