EN
  • EN
  • DE

MAX4246EUA+T

Part No MAX4246EUA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703703-MAX4246EUA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4246EUA+T CAD Model

Description

Maxim Integrated MAX4246EUA+T Low-Power, Precision Op-Amp

The MAX4246EUA+T from Maxim Integrated is a high-precision, low-power operational amplifier that is ideal for a wide range of applications, including sensor interfaces, medical equipment, and portable devices. This op-amp features a compact µMAX-8 package, making it suitable for space-constrained applications while offering excellent performance characteristics.

With its low input offset voltage of 250µV (max) and low noise of 8nV/√Hz at 1kHz, the MAX4246EUA+T provides precise signal amplification with minimal distortion. This makes it perfect for applications that require accurate signal processing, such as instrumentation and control systems.

The device operates from a single supply voltage ranging from +2.7V to +5.5V, or dual supplies of ±1.35V to ±2.75V, which allows for flexible design options and compatibility with a variety of power sources. Its quiescent current is also remarkably low at 150µA, which helps to extend battery life in portable applications.

Another key feature of the MAX4246EUA+T is its Rail-to-Rail output swing, which enables the output to approach the power supply rails, maximizing the dynamic range in low-voltage applications. This is particularly useful in ADC buffer circuits and DAC output amplification, where full-scale signal swing is crucial.

The operational amplifier also includes a shutdown mode that reduces the supply current to 0.1µA, further conserving power when the device is not in active use. This feature is especially beneficial in battery-powered devices where power conservation is critical.

With its combination of low power consumption, high precision, and compact size, the MAX4246EUA+T from Maxim Integrated is an excellent choice for designers looking to optimize performance while maintaining efficiency in their electronic designs.

Whether you are developing a portable medical device, a precision sensor interface, or any application requiring a high-quality operational amplifier, the MAX4246EUA+T offers the reliability and performance you need.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess