EN
  • EN
  • DE

MAX4258EUA+T

Part No MAX4258EUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO MUX 2CH 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Number of Circuits 1
-3db Bandwidth 250MHz
Slew Rate 1000 V/μs
Operating Supply Current 10.9mA
Channel Output Current 100mA
Supply Voltage - Operating ±4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 111190-MAX4258EUA+T
Ultra Librarian 3D Model Ultra Librarian MAX4258EUA+T CAD Model

Description

Maxim Integrated's MAX4258EUA+T: Ultra-Low Offset/Noise, Precision Op Amp

The MAX4258EUA+T from Maxim Integrated stands out as a high-precision operational amplifier (op amp) designed for applications where low voltage offset and noise are critical. This device is part of Maxim's commitment to providing high-performance analog integration, and it's ideal for sensor signal conditioning, medical equipment, and other precision circuits.

Key Features

  • Ultra-Low Offset Voltage: The MAX4258EUA+T boasts an ultra-low input offset voltage, which enhances the accuracy of the signal processing, making it perfect for precision measurement applications.
  • Low Noise Performance: With its low noise density, this op amp ensures a clean amplification of the input signal, which is crucial for high-fidelity audio applications and sensitive instrumentation.
  • High Gain Bandwidth Product: The device provides a high-frequency response with a gain bandwidth product, allowing it to handle a wide range of signals.
  • Single-Supply Operation: It operates from a single supply voltage, simplifying the power supply design and making it suitable for battery-powered devices.
  • Power-Saving Shutdown Mode: The MAX4258EUA+T includes a shutdown mode that reduces power consumption when the op amp is not in use, extending battery life in portable applications.

Applications

  • High-precision analog circuits
  • Sensor signal conditioning
  • Medical instrumentation
  • Battery-powered devices
  • Data acquisition systems

The MAX4258EUA+T comes in a compact 8-pin µMAX package, which is highly space-efficient, making it an excellent choice for space-constrained applications. With its combination of precision, low power, and small size, the MAX4258EUA+T from Maxim Integrated is a versatile solution for a wide range of analog circuit designs.

Maxim Integrated's dedication to engineering excellence is evident in the MAX4258EUA+T operational amplifier. Whether you are developing critical medical devices or looking to enhance the performance of your audio equipment, this op amp will provide the reliability and precision required for your sophisticated electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Intersil
Need more? Email Us
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1063 $61.2756
28+ $4.1903 $117.3284
43+ $4.0598 $174.5714
59+ $3.9282 $231.7638
77+ $3.7976 $292.4152
102+ $3.4049 $347.2998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess