The MAX4271ESA+ is a high-performance operational amplifier (op-amp) from Maxim Integrated, designed to offer a blend of precision, low power consumption, and small package size. This makes it an ideal choice for a variety of applications that require accurate signal conditioning with minimal power usage.
Key Features
- Precision Performance: The MAX4271ESA+ features a low offset voltage and drift over temperature, ensuring accurate signal amplification for precision applications.
- Low Power Consumption: With its low quiescent current, the device is well-suited for battery-powered and portable devices where power efficiency is crucial.
- Single-Supply Operation: The op-amp operates from a single supply voltage, simplifying the power supply design and making it compatible with a wide range of applications.
- Small Footprint: Housed in an 8-pin SOIC package, the MAX4271ESA+ is compact and suitable for space-constrained designs.
- Wide Bandwidth: The device offers a wide bandwidth, which is beneficial for applications that require fast signal processing.
Applications
The versatile nature of the MAX4271ESA+ allows it to be used in various applications, including:
- Sensor signal conditioning
- Data acquisition systems
- Battery-powered devices
- Portable instrumentation
- Medical devices
- Industrial control systems
Technical Specifications
Parameter
Value
Supply Voltage Range
2.85V to 5.5V
Offset Voltage
125µV (max)
Package Type
8-SOIC
Operating Temperature Range
-40°C to +85°C
With its combination of precision, low power, and compact size, the MAX4271ESA+ from Maxim Integrated stands out as a reliable choice for designers looking to optimize their electronic systems.