EN
  • EN
  • DE

MAX4280EUP+T

Part No MAX4280EUP+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703716-MAX4280EUP+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4280EUP+T CAD Model

Description

Product Overview: MAX4280EUP+T from Maxim Integrated

The MAX4280EUP+T is a high-performance, low-power operational amplifier (op-amp) produced by Maxim Integrated, a renowned leader in the development of analog and mixed-signal products. This operational amplifier is designed for a wide range of applications, including sensor interfaces, active filters, and general-purpose amplification tasks. Its unique features and specifications make it an ideal choice for designers looking for a reliable and efficient solution for their electronic circuits.

Key Features

  • Low Power Consumption: The MAX4280EUP+T is optimized for low-power operations, making it suitable for battery-powered devices and energy-sensitive applications.
  • High-Speed Performance: With a high slew rate and bandwidth, this op-amp can handle fast signal changes, ensuring high-speed performance in demanding environments.
  • Single-Supply Operation: It can operate from a single power supply, which simplifies the power design and reduces component count.
  • Rail-to-Rail Output: The device features rail-to-rail output capability, which allows the output to swing close to the power supply rails, maximizing the dynamic range in low-voltage applications.
  • Wide Temperature Range: The MAX4280EUP+T is designed to operate over a broad temperature range, making it suitable for industrial applications with varying environmental conditions.

Applications

  • Portable and Battery-Powered Devices
  • Data Acquisition Systems
  • Audio and Video Processing
  • Active Filters and Signal Conditioning
  • Medical Instrumentation

Technical Specifications

The MAX4280EUP+T comes in a compact TSSOP-16 package and operates over a wide supply voltage range. Its technical specifications include a low input bias current, low offset voltage, and a high output drive capability. The device also features built-in over-temperature and short-circuit protection, enhancing its reliability and robustness in complex circuits.

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The MAX4280EUP+T is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of various industries. Customers can trust in the dependable performance and longevity of this operational amplifier for their critical applications.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to refer to the official Maxim Integrated datasheet for the MAX4280EUP+T.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess