EN
  • EN
  • DE

MAX4299EUE+

Part No MAX4299EUE+
Manufacturer Maxim Integrated
Catalog Audio Special Purpose
Description IC STEREO DRVR W/AMP 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer Maxim Integrated
Packaging Tube
Function Line Driver
Applications Pre-Amplifier
Number of Channels 2
Interface Analog
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Specifications Class AB
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Device Package 16-TSSOP
Win Source Part Number 125939-MAX4299EUE+
Ultra Librarian 3D Model Ultra Librarian MAX4299EUE+ CAD Model

Description

The MAX4299EUE+ from Maxim Integrated is a high-performance, low-power audio amplifier designed to deliver exceptional audio quality in a compact package. It is an ideal solution for portable and space-constrained applications where high-quality audio amplification is required.

Key Features

  • High Efficiency: The MAX4299EUE+ operates with high efficiency, which minimizes power consumption and extends battery life in portable devices.
  • Low Distortion: It offers low total harmonic distortion plus noise (THD+N), ensuring clear and precise audio reproduction.
  • Flexible Supply Voltage: The device supports a wide supply voltage range from 2.7V to 5.5V, accommodating various power sources and system requirements.
  • Integrated Shutdown Feature: An integrated shutdown feature allows the amplifier to be turned off, further reducing power consumption when not in use.
  • Compact Package: The MAX4299EUE+ comes in a space-saving 16-pin TSSOP package, making it suitable for applications where board space is at a premium.

Applications

The MAX4299EUE+ is versatile and can be used in a variety of audio applications, including:

  • Portable audio devices
  • Smartphones and tablets
  • Laptop and desktop computers
  • Home entertainment systems
  • Active speakers and docking stations

Technical Specifications

Parameter Value Output Power Dependent on supply voltage and load THD+N Low Operating Voltage 2.7V to 5.5V Package 16-pin TSSOP Integrated Features Shutdown mode

Overall, the MAX4299EUE+ is a reliable and high-quality audio amplifier that offers excellent performance for a wide range of audio applications. Its efficiency, low distortion, and compact form factor make it a top choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Texas Instruments
Lowest to $2.0045
Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Lowest to $15.8497
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
STMicroelectronics
Lowest to $24.7389
Skyworks Solutions Inc.
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess