EN
  • EN
  • DE

MAX4364

Part No MAX4364
Manufacturer Maxim Integrated
Description 1.4W and 1W, Ultra-Small, Audio Power Amplifiers with Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213584-MAX4364
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4364 CAD Model

Description

Introducing the MAX4364 from Maxim Integrated

The MAX4364 is a high-performance, compact audio amplifier designed by Maxim Integrated to cater to the needs of space-constrained audio applications. This device is a testament to Maxim's commitment to providing innovative solutions that combine efficiency with functionality.

Key Features and Benefits

  • High-Quality Audio Amplification: The MAX4364 delivers clear, powerful audio amplification, making it an ideal choice for portable devices where audio quality is paramount.
  • Low Voltage Operation: Operating from a supply voltage as low as 2.7V up to 5.5V, the MAX4364 is perfectly suited for battery-powered applications, ensuring consistent performance even as battery voltage fluctuates.
  • Efficient Power Usage: With its high efficiency, the MAX4364 helps to prolong battery life, which is crucial for mobile and portable devices.
  • Space-Saving Design: The amplifier comes in a small package, making it an excellent choice for applications where PCB real estate is at a premium.
  • Thermal Protection: The device includes thermal-overload protection, safeguarding the amplifier from damage due to overheating.

Applications

The MAX4364 is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Portable Audio Devices
  • Mobile Phones
  • PDAs
  • Notebook Computers
  • Portable Media Players

Technical Specifications

With a low 0.02% THD+N (Total Harmonic Distortion plus Noise) at 1kHz, the MAX4364 ensures high-fidelity audio playback. It also supports different gain settings, which can be configured via external gain-setting resistors, providing design flexibility to match specific application requirements.

Conclusion

The MAX4364 from Maxim Integrated is a robust audio amplifier solution that offers both performance and practicality. Its low-voltage operation, high efficiency, and small form factor make it an excellent choice for designers looking to enhance the audio experience in their space-sensitive applications without compromising on sound quality or battery life. With its built-in protection features and flexible gain options, the MAX4364 stands out as a reliable and versatile component in the audio amplification landscape.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3204 $58.0100
61+ $1.9034 $116.1074
94+ $1.8445 $173.3830
130+ $1.7845 $231.9850
168+ $1.7256 $289.9008
225+ $1.5465 $347.9625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess