EN
  • EN
  • DE

MAX4372HEBT+T

Part No MAX4372HEBT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE 110KHZ 5UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
-3db Bandwidth 110kHz
Current - Input Bias 2μA
Voltage - Input Offset 300μV
Operating Supply Current 30μA
Supply Voltage - Operating 2.7 V to 28 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 5-UCSP
Win Source Part Number 021688-MAX4372HEBT+T
Ultra Librarian 3D Model Ultra Librarian MAX4372HEBT+T CAD Model

Description

Maxim Integrated MAX4372HEBT+T High-Side Current-Sense Amplifier

The MAX4372HEBT+T from Maxim Integrated is a compact, high-accuracy, high-side current-sense amplifier designed for a wide range of applications requiring precise current monitoring. This device offers an easy solution to measure the current flowing through a conductor by sensing the voltage drop across a shunt resistor placed in the path of the high-side supply line.

With its tiny 5-pin UCSP or 6-bump WLP package, the MAX4372HEBT+T is optimized for space-constrained applications. It simplifies the design process by integrating a precision amplifier and a precision resistor gain network, which provides a fixed gain of 20V/V, 50V/V, or 100V/V depending on the version. This makes it an ideal choice for portable devices, battery management systems, and power management circuits where space is at a premium and accuracy is crucial.

The device operates over a wide supply voltage range from 2.7V to 28V, which allows it to be used in both low and high voltage systems. Additionally, the MAX4372HEBT+T features a low input offset voltage, which minimizes error in current measurement, and it has a high accuracy that is maintained over the entire temperature range. This ensures reliable performance in various operating conditions.

One of the key advantages of the MAX4372HEBT+T is its ability to reject common-mode voltages up to the full supply voltage, which is particularly useful in high-voltage systems where the ground potentials may vary or be noisy. The device also boasts a fast response time, making it suitable for overcurrent protection circuits or dynamic load management.

For engineers and designers looking for a robust and precise current-sensing solution, the MAX4372HEBT+T offers a blend of performance, ease of use, and compact form factor. It is a testament to Maxim Integrated's commitment to providing high-quality, integrated solutions that meet the demands of modern electronic systems.

Whether used in power management, battery charging, or system monitoring applications, the MAX4372HEBT+T stands out as a reliable and efficient choice for high-side current sensing needs.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7868 $62.5380
80+ $1.4669 $117.3520
125+ $1.4207 $177.5875
170+ $1.3745 $233.6650
220+ $1.3294 $292.4680
295+ $1.1920 $351.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,700 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess