EN
  • EN
  • DE

MAX4391CSA+T

Part No MAX4391CSA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST INV ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) -4V
Maximum Output Voltage -20V
Output Current 150mA
Frequency - Switching 100Hz to 75kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1068340-MAX4391CSA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4391CSA+T CAD Model

Description

Product Overview: MAX4391CSA+T

The MAX4391CSA+T from Maxim Integrated is a high-performance, low-power, single-supply operational amplifier designed for a wide range of applications. This op-amp is ideal for battery-powered devices and portable equipment due to its low voltage operation and power-saving features. It operates from a single +2.5V to +5.5V supply, making it versatile for various electronic circuits.

Key Features

  • Low Voltage Operation: The MAX4391CSA+T is designed to work efficiently with a single supply voltage ranging from +2.5V to +5.5V, accommodating a broad spectrum of applications.
  • Low Power Consumption: With a quiescent current of just 400μA, this op-amp is an excellent choice for power-sensitive designs, helping to extend battery life in portable devices.
  • Rail-to-Rail Output: The device provides rail-to-rail output capability, which means it can swing its output voltage from the negative supply rail to the positive supply rail, maximizing the dynamic range in low-voltage applications.
  • Unity-Gain Stable: This operational amplifier is stable at a gain of one or higher, ensuring reliable performance in a variety of configurations without oscillation.
  • High Slew Rate: With a slew rate of 1.25V/μs, the MAX4391CSA+T can handle fast signal transitions, making it suitable for high-speed amplification tasks.
  • Compact Package: The device comes in a space-saving 8-pin SOIC package, which is ideal for compact PCB layouts.

Applications

The MAX4391CSA+T is a versatile component that can be used in a wide array of electronic applications, including:

  • Portable and battery-powered devices
  • Audio amplifiers and preamplifiers
  • Data acquisition systems
  • Sensor signal conditioning
  • Active filters and buffers
  • Medical instrumentation

In conclusion, the MAX4391CSA+T from Maxim Integrated is a robust, low-power operational amplifier that offers excellent performance for a variety of applications. Its low voltage operation, rail-to-rail output, and compact size make it an attractive choice for designers looking to optimize their electronic systems for both power efficiency and space constraints.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess