EN
  • EN
  • DE
  • IT

MAX44242AUA+T

Part No MAX44242AUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual Amplifier Offers a Combination of Very Low Bias Current and Low Noise Per Unit of Power
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Common Mode Rejection Ratio 94 dB
Gain Bandwidth Product 10 MHz
Input Bias Current 20 fA
Input Offset Voltage (Vos) 50 µV
Max Dual Supply Voltage 10 V
Maximum Operating Temperature 125 °C
Max Supply Voltage 20 V
Min Dual Supply Voltage 1.35 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Amplifiers 2
Number of Circuits 2
Number of Pins 8
Operating Supply Current 1.2 mA
Output Current per Channel 95 mA
Packaging Tape & Reel (TR)
RoHS Compliant
Slew Rate 8 V/µs
Voltage Gain 145 dB
Win Source Part Number 1075380-MAX44242AUA+T
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX44242AUA+T CAD Model

Description

The MAX44242AUA+T from Maxim Integrated is a high-performance, precision operational amplifier that offers a remarkable blend of low noise, low input offset voltage, and low drift over time and temperature. This operational amplifier is designed for a wide range of applications that demand high accuracy and stability, such as sensor interfaces, medical equipment, and industrial process controls.

Key Features

  • Ultra-Low Offset Voltage: The device boasts an ultra-low input offset voltage, which minimizes error in high-precision applications.
  • Low Noise: It features low voltage noise density, making it ideal for applications that require low noise amplification, such as audio preamplifiers and photodiode amplifiers.
  • Low Drift: The MAX44242AUA+T exhibits minimal drift over temperature, ensuring consistent performance across a wide range of operating conditions.
  • Single-Supply Operation: This operational amplifier can operate from a single supply voltage, simplifying power supply design.
  • Wide Supply Range: It supports a wide supply voltage range, accommodating various application requirements.
  • Rail-to-Rail Output: The device provides a rail-to-rail output swing, which maximizes dynamic range in single-supply applications.
  • Extended Temperature Range: The MAX44242AUA+T is specified for operation over the extended industrial temperature range, making it suitable for harsh environments.

Applications

  • Precision Instrumentation
  • Sensor Interfaces
  • Medical Equipment
  • Industrial Process Controls
  • Analog Front-Ends

The MAX44242AUA+T comes in a compact 8-pin µMAX package, which is ideal for space-constrained applications. Its combination of features and small footprint makes it an excellent choice for designers looking to improve accuracy and performance while maintaining efficiency in their circuit designs. With Maxim Integrated's reputation for high-quality components, the MAX44242AUA+T operational amplifier stands out as a reliable and precise solution for demanding applications.

You May Also Be Interested in

Diodes Incorporated
IC CMOS 1 CIRCUIT 8SO
Lowest to $0.3417
Texas Instruments
LM6152/LM6154 Dual and Quad 75 MHz GBW Rail-to-Rail I/O Operational Amplifiers | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $4.9177
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $8.8179
Renesas Electronics America
IC INST AMP 2 CIRCUIT 16QSOP
Need more? Email Us
Texas Instruments
LMC6064 Precision CMOS Quad Micropower Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $5.5005
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $2.6877
Analog Devices Inc.
Low Noise, Precision CMOS Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $3.9034
Texas Instruments
LM6171 High Speed Low Power Low Distortion Voltage Feedback Amplifier | IC OPAMP VFB 1 CIRCUIT 8SOIC
Lowest to $16.0588
Texas Instruments
LM7301 Low Power, 4-MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in SOT-23 Package | IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.5283

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.0180 $72.0720
9+ $14.7840 $133.0560
14+ $14.3220 $200.5080
19+ $13.8601 $263.3419
25+ $13.3980 $334.9500
33+ $12.0120 $396.3960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess