EN
  • EN
  • DE

MAX44251AKA+T

Part No MAX44251AKA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP AUTO-ZERO 10MHZ SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 8 V/μs
GBP - Gain Bandwidth Product 10MHz
Current - Input Bias 200pA
Voltage - Input Offset 3μV
Operating Supply Current 1.15mA
Output Current per Channel 96mA
Dual Supply Voltage (±) 2.7 V ~ 20 V, ±1.35 V ~ 10 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-8
Manufacturer Package SOT-23-8
Win Source Part Number 703822-MAX44251AKA+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX44251
Introduction Date October 24, 2011
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX44251AKA+T CAD Model

Description

The MAX44251AKA+T from Maxim Integrated is a state-of-the-art operational amplifier that offers a perfect blend of precision, low noise, and low drift, making it an ideal choice for a wide range of applications where accuracy and stability are critical. This op-amp is designed to operate with a single supply voltage as low as 2.7V, up to a maximum of 5.5V, which allows for flexibility in both portable and fixed power supply designs.

Key Features

  • Low Offset Voltage: The MAX44251AKA+T boasts an ultra-low input offset voltage, which minimizes error in signal amplification, enhancing the overall precision of the system it is integrated into.
  • Low Noise: With its low noise performance, this operational amplifier is particularly suitable for audio applications and other sensitive instrumentation where maintaining signal integrity is paramount.
  • Low Drift: The temperature drift is minimal, ensuring that the amplifier's performance remains consistent across a wide range of operating temperatures.
  • Rail-to-Rail Output: The ability to output signals that range from the very bottom of the power supply rail to the very top allows for maximum dynamic range in the application's signal processing.
  • Single or Dual-Supply Operation: This feature provides designers with the versatility to use the MAX44251AKA+T in a variety of circuit configurations.

Applications

The MAX44251AKA+T is suitable for high-performance applications in:

  • Precision data acquisition systems
  • Medical instrumentation
  • Portable and battery-powered devices
  • Analog filters
  • Sensor signal conditioning
  • Professional audio equipment

Package and Availability

The MAX44251AKA+T is available in a compact SOT-23 package, making it an excellent choice for space-constrained applications. The part is provided in tape and reel form, facilitating efficient assembly during the manufacturing process. Maxim Integrated ensures the availability of this high-quality operational amplifier to meet the needs of your sophisticated electronic designs.

You May Also Be Interested in

Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4800 $56.8800
12+ $8.8800 $106.5600
18+ $8.5800 $154.4400
26+ $7.9800 $207.4800
33+ $7.6800 $253.4400
41+ $7.3800 $302.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,873 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess