EN
  • EN
  • DE

MAX4427

Part No MAX4427
Manufacturer Maxim Integrated
Description Dual High-Speed 1.5A MOSFET Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213629-MAX4427
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian MAX4427 CAD Model

Description

The MAX4427 from Maxim Integrated is a dual, high-speed MOSFET driver designed to operate as a high-current buffer or driver for a wide variety of applications. This component is capable of delivering peak currents of up to 1.5A and is optimized for driving capacitive loads such as the gates of power MOSFETs.

Key Features:

  • High Peak Output Current: Capable of delivering up to 1.5A, making it suitable for driving large capacitive loads.
  • Low-Voltage Operation: Operates from a supply voltage as low as 4.5V up to 18V, providing flexibility for various circuit designs.
  • Fast Switching: Propagation delays are minimized, typically 30ns, allowing for high-speed operation which is crucial for efficient power conversion.
  • Logic-Level Inputs: Compatible with standard logic levels, making it easy to interface with microcontrollers and other logic devices.
  • Low Power Consumption: Draws minimal quiescent current, which is ideal for power-sensitive applications.
  • Independent Channels: Features two independent driver channels that can be used in parallel for higher current applications or individually for separate control tasks.

Applications:

The MAX4427 MOSFET driver is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Controllers
  • Power Amplifiers
  • Pulse Generators
  • Class D Switching Amplifiers

Reliability and Support:

Maxim Integrated is known for its commitment to quality and reliability. The MAX4427 MOSFET driver is no exception and comes with comprehensive technical support, including datasheets, application notes, and design resources to assist engineers in integrating this driver into their designs efficiently.

With its robust features and flexible applications, the MAX4427 is an excellent choice for designers looking to improve the performance and efficiency of their power management systems.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess