EN
  • EN
  • DE

MAX4428CPA

Part No MAX4428CPA
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description DUAL 1.5A MOSFET DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 20ns, 20ns
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MAX4428
Standard Package 156 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630945-MAX4428CPA
Ultra Librarian 3D Model Ultra Librarian MAX4428CPA CAD Model

Description

Maxim Integrated MAX4428CPA Dual High-Speed MOSFET Driver

The Maxim Integrated MAX4428CPA is a high-performance, dual non-inverting MOSFET driver designed to efficiently switch power MOSFETs in a variety of applications. This device is well-suited for driving both the high-side and low-side MOSFETs in motor control circuits, power supply systems, and other high-speed switching applications. Its ability to provide high peak current outputs with minimal delay and rise times makes it an excellent choice for high-frequency operations.

The MAX4428CPA operates from a single 4.5V to 18V supply, making it versatile for use in systems with varying supply voltages. It is capable of delivering peak currents of up to 1.5A, ensuring that connected MOSFETs are rapidly and fully turned on and off, which minimizes transition losses and improves overall efficiency.

One of the key features of the MAX4428CPA is its low power consumption. The device includes a CMOS input stage that significantly reduces the input current, even during the transition, which helps to minimize the power dissipation. Additionally, its fast switching speeds, with rise and fall times typically under 30ns, contribute to reduced power losses during switching transitions.

The MAX4428CPA is packaged in an 8-pin PDIP (Plastic Dual In-line Package), offering a compact solution for space-constrained applications. It also provides robust protection features such as latch-up protection and input logic protection, ensuring reliable operation even under adverse conditions. The inputs of the driver are protected against voltage spikes up to +15V, regardless of the V+ voltage, adding to the device's ruggedness.

For design flexibility, the MAX4428CPA includes two drivers that can be used independently or in tandem to drive a single MOSFET with higher current capacity. This allows for a wide range of configurations and makes the device suitable for complex power management tasks.

In summary, the Maxim Integrated MAX4428CPA is a powerful and reliable dual high-speed MOSFET driver that offers fast switching, low power consumption, and robust protection features. Its versatility and performance make it an ideal choice for designers looking to optimize their power management systems for speed and efficiency.

You May Also Be Interested in

Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess